EN
  • EN
  • DE

28C64A-15I/SO

Part No 28C64A-15I/SO
Manufacturer Microchip Technology
Catalog Hard To Find
Description 64K (8K x 8) CMOS EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1123489-28C64A-15I/SO
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 28C64A-15I/SO CAD Model

Description

Microchip Technology 28C64A-15I/SO EEPROM

The 28C64A-15I/SO is a high-performance 64K (8K x 8) Parallel EEPROM, designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is specifically engineered to meet the demanding requirements of modern electronic systems, offering a reliable and flexible non-volatile memory solution.

Key Features

  • Memory Size: The device boasts a 64Kbit (8K x 8) storage capacity, providing ample space for firmware storage, parameter settings, or small application code.
  • Access Time: With a fast access time of 150 ns, it ensures quick data retrieval, enhancing the overall performance of the system it's integrated into.
  • Operating Temperature: The 28C64A-15I/SO is designed to operate over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments and demanding applications.
  • Package: Housed in a sleek SOIC (Small Outline Integrated Circuit) package, it offers a compact footprint for space-constrained applications.
  • Interface: It features a parallel interface for easy integration with microcontrollers and other digital systems, providing a straightforward communication channel.
  • Write Protection: The device includes hardware and software write protection features to prevent accidental data corruption and ensure data integrity.
  • Endurance: The EEPROM is rated for a high endurance of 100,000 write cycles, ensuring a long operational lifespan for applications that require frequent data updates.
  • Low Power Consumption: It is designed with power efficiency in mind, supporting low power operations and contributing to the energy efficiency of the overall system.

Applications

The versatility of the 28C64A-15I/SO makes it an ideal choice for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Telecommunication systems
  • Consumer electronics

With its robust feature set and reliable performance, the Microchip Technology 28C64A-15I/SO EEPROM is a key component for designers and engineers looking to enhance their products with durable and efficient non-volatile memory storage.

You May Also Be Interested in

Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess