EN
  • EN
  • DE

TLK4201EARGTR

Part No TLK4201EARGTR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Digital High-Speed Link Interface 16-VQFN (3x3)
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 16-VFQFN Exposed Pad
Case / Package 16-VQFN (3x3)
Family Name TLK4201
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TLK4201EARGTRG4, TLK4201EARGTRG4-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899935-TLK4201EARGTR
Ultra Librarian 3D Model Ultra Librarian TLK4201EARGTR CAD Model

Description

The TLK4201EARGTR is a high-speed, fully-integrated Serial Gigabit Ethernet transceiver designed by the renowned semiconductor manufacturer, Texas Instruments. This advanced chip is engineered to provide a robust and efficient solution for high-speed data transmission over optical and copper media interfaces.

Key Features

  • High-Speed Performance: The TLK4201EARGTR operates at a serial data rate of up to 10.3125 Gbps, making it suitable for 10 Gigabit Ethernet applications, and other high-speed data communication protocols.
  • Flexibility: It supports various data rates, which allows for use in multiple applications including Ethernet, Fibre Channel, and CPRI (Common Public Radio Interface).
  • Integration: This transceiver integrates a Serializer/Deserializer (SerDes), Clock and Data Recovery (CDR), and an Electronic Dispersion Compensation (EDC) block, providing a complete end-to-end solution.
  • Low Power Consumption: Designed for power efficiency, the TLK4201EARGTR minimizes power consumption, which is critical for high-density networking equipment.
  • Signal Integrity: With its advanced signal conditioning capabilities, it ensures reliable data transmission even over long distances or through low-quality cables.

Applications

The TLK4201EARGTR is versatile and can be used in a variety of applications, including:

  • Datacom and Telecom Switches/Routers
  • Network Interface Cards (NICs)
  • Backplane Interconnects
  • Proprietary System Interconnects
  • Storage Area Networks (SAN/NAS)

Package and Quality

The device is offered in a compact, surface-mount QFN package and is part of Texas Instruments' Green product portfolio, being RoHS compliant and free of lead (Pb), ensuring both environmental consideration and compliance with global regulations.

Conclusion

In summary, the TLK4201EARGTR from Texas Instruments is a cutting-edge solution for high-speed serial data communication, providing a blend of performance, flexibility, and reliability. It is an excellent choice for designers and engineers looking to enhance their systems with high-quality data transmission capabilities.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7855 $59.1420
9+ $12.1317 $109.1853
13+ $11.7526 $152.7838
18+ $11.3735 $204.7230
23+ $10.9944 $252.8712
31+ $9.8570 $305.5670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess