EN
  • EN
  • DE

LMP8601MAX/NOPB

Part No LMP8601MAX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENSE 60KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 0.83 V/μs
Gain Bandwidth Product (GBP) 60kHz
Current - Input Bias 0.04pA
Voltage - Input Offset 150μV
Operating Supply Current 1.1mA
Channel Output Current 48mA
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 116067-LMP8601MAX/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMP8601MAX/NOPB CAD Model

Description

The LMP8601MAX/NOPB from Texas Instruments is a high-performance, precision current-sense amplifier that is specifically designed to accurately amplify small differential voltage signals in the presence of large common-mode voltages. This product has a wide input common-mode voltage range, making it ideal for a variety of applications where the measurement of small differential signals is required.

The LMP8601MAX/NOPB is a member of the LMP86xxx family of high precision, low quiescent current amplifiers. It provides a fixed gain of 20V/V and a common-mode voltage range of -20V to +76V, which is suitable for direct current (DC), as well as alternating current (AC) applications. The device offers a maximum supply voltage of 16V, an operating temperature range of -40°C to +125°C, and an extended industrial temperature range, making it suitable for use in harsh environments.

One of the key features of the LMP8601MAX/NOPB is its ability to reject high common-mode voltages. This makes it ideal for current sensing in situations where the sense resistor is at a high voltage. Additionally, it features an integrated EMI filter which reduces the sensitivity to high-frequency interference.

The LMP8601MAX/NOPB also features a high precision of 0.5% gain error and a low offset voltage of 1mV, ensuring accurate current sensing. It also has a fast response time, with a bandwidth of 270kHz and a slew rate of 1.1V/µs. This makes it suitable for fast switching applications.

The device comes in a compact 8-pin SOIC package, which makes it easy to integrate into various systems. It also features a shutdown mode, which reduces the current consumption to less than 2µA, making it energy efficient.

In terms of safety and protection features, the LMP8601MAX/NOPB is equipped with an overvoltage protection circuit that can handle voltages up to 100V. It is also RoHS compliant and lead-free, ensuring it meets environmental and health standards.

In summary, the LMP8601MAX/NOPB from Texas Instruments is a high-performance, precision current-sense amplifier that offers a wide input common-mode voltage range, high precision, fast response time, and integrated safety features. Whether it's for automotive systems, power management, or other industrial applications, this device is a reliable choice for accurate current sensing.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7292 $52.0212
26+ $3.8804 $100.8904
40+ $3.7591 $150.3640
55+ $3.6378 $200.0790
72+ $3.5166 $253.1952
96+ $3.1528 $302.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,710 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess