EN
  • EN
  • DE

MAX320EUA+T

Part No MAX320EUA+T
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST-NOX2 35OHM 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001351-MAX320EUA+T
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers
Package Tape & Reel (TR)
Product Status Active
Switch Circuit SPST - NO
Number of Circuits 2
On-State Resistance (Max) 35Ohm
Crosstalk -85dB @ 1MHz
Operating Temperature -40°C ~ 85°C (TA)
Ultra Librarian 3D Model Ultra Librarian MAX320EUA+T CAD Model

Description

Product Overview: MAX320EUA+T from Analog Devices Inc.

The MAX320EUA+T is a high-performance, precision analog switch from Analog Devices Inc., designed to offer superior switching characteristics for a wide range of applications. This component is part of the MAX320 series, which is renowned for its low on-resistance and low leakage currents, making it an ideal choice for critical signal routing in complex electronic systems.

Encased in a compact 8-pin µMAX package, the MAX320EUA+T provides a dual single-pole/single-throw (SPST) configuration, which allows it to control two separate signal paths with a single chip. This makes it not only space-efficient but also cost-effective for designers looking to manage multiple signal paths without increasing the footprint of their design.

The MAX320EUA+T operates from a single supply voltage ranging from +2V to +12V, or from dual supplies of ±2V to ±6V. This flexibility in power supply options ensures that the switch can be easily integrated into various circuit designs without the need for additional power regulation components. Furthermore, the device features fast switching speeds and a low charge injection, which minimizes signal distortion and ensures high signal integrity.

With its extended temperature range from -40°C to +85°C, the MAX320EUA+T is suitable for use in harsh environments, making it a reliable choice for industrial, automotive, and telecommunications applications. The switch's high electrostatic discharge (ESD) protection also enhances its robustness, ensuring longevity and stable performance even under stressful conditions.

Key specifications of the MAX320EUA+T include its low on-resistance (<35 ohms typ.), which provides excellent conductivity for analog signals, and its low leakage current (<2nA at +25°C), which ensures minimal signal loss when the switch is in the off position. Additionally, the device is TTL/CMOS logic compatible, allowing for easy interfacing with digital control signals.

In summary, the MAX320EUA+T from Analog Devices Inc. is a versatile and reliable analog switch that offers exceptional performance for applications requiring precise signal routing. Its robust design, combined with its low power consumption and high-speed operation, makes it a top choice for designers in a variety of industries.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess