EN
  • EN
  • DE

LM7332MME/NOPB

Part No LM7332MME/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 15.2V/μs
Gain Bandwidth Product 21MHz
Current - Input Bias 1μA
Voltage - Input Offset 2mV
Supply Current 2mA
Current - Output / Channel 70mA
Supply Voltage , Single/Dual (±) 2.5V ~ 32V, ±1.25V ~ 16V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number LM7332
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200660-LM7332MME/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM7332MME/NOPB CAD Model

Description

The LM7332MME/NOPB is a high-performance, dual operational amplifier from Texas Instruments, designed to offer a blend of speed, precision, and low power consumption. This makes it an ideal choice for a wide range of applications, including sensor interfaces, active filters, and audio amplification.

Key Features

  • Wide Supply Range: The device can operate from a supply range of 2.7V to 12V, accommodating various application needs and simplifying power management in mixed supply systems.
  • High Speed: With a 2.7 MHz bandwidth and a 1.2V/μs slew rate, the LM7332MME/NOPB can handle fast signal transitions, making it suitable for high-speed signal processing tasks.
  • Low Offset Voltage: The operational amplifier features a low input offset voltage, which reduces error in precision applications and improves overall system accuracy.
  • Common-Mode Rejection Ratio (CMRR): High CMRR minimizes the effect of unwanted signals, ensuring the integrity of the true signal is maintained.
  • Thermal Shutdown: Built-in thermal shutdown protection ensures the device operates within safe temperature ranges, enhancing reliability and longevity.

Applications

  • Active filters
  • Audio and video signal processing
  • Data acquisition systems
  • Sensor interfaces
  • Industrial control systems

Quality and Reliability

The LM7332MME/NOPB is offered in a VSSOP-8 package and is characterized for operation from -40°C to 125°C. The NOPB designation indicates that the product is lead-free and RoHS compliant, catering to environmentally conscious applications and regulations. Texas Instruments' commitment to quality ensures that this operational amplifier meets stringent industry standards for performance and reliability.

Ordering Information

The product is available for order under the part number LM7332MME/NOPB. For detailed specifications, application notes, and additional resources, please refer to the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4762 $52.0002
44+ $2.3195 $102.0580
67+ $2.2411 $150.1537
96+ $2.0844 $200.1024
125+ $2.0060 $250.7500
156+ $1.9277 $300.7212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,680 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess