EN
  • EN
  • DE

ADL5567ACPZN-R7

Part No ADL5567ACPZN-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Analog Devices Inc.
Package Tape & Reel
Type ADC Driver
Applications Driver
Mounting SMD (SMT)
Package / Case 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP-WQ (4x4)
Base Product Number ADL5567
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADL5567ACPZN-R7DKR,-2735-ADL5567ACPZN-R7DKR,ADL5567ACPZN-R7-ND,ADL5567ACPZN-R7CT,ADL5567ACPZN-R7TR,-2735-ADL5567ACPZN-R7CT
Standard Package 1,500
Win Source Part Number 1030982-ADL5567ACPZN-R7
Ultra Librarian 3D Model Ultra Librarian ADL5567ACPZN-R7 CAD Model

Description

The ADL5567ACPZN-R7 is a high-performance, dual-channel, differential amplifier designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is engineered to deliver exceptional signal fidelity and wide dynamic range, making it an ideal choice for a variety of demanding applications, including wireless infrastructure, medical imaging, and industrial instrumentation.

Key Features

  • Frequency Range: The ADL5567ACPZN-R7 operates over a broad frequency range, providing excellent linearity and noise performance across its bandwidth.
  • Low Distortion: With its low harmonic distortion, the amplifier ensures clean signal amplification, critical for high-end applications where signal integrity is paramount.
  • High Gain: The device offers a fixed gain of 15 dB, which allows for significant signal amplification without the need for external gain-setting components.
  • Single 5 V Supply: Designed for simplicity, the ADL5567ACPZN-R7 operates on a single 5 V supply, reducing power supply complexity and easing integration into existing designs.
  • Output Power: Capable of delivering a high output power, this amplifier can drive heavy loads while maintaining excellent linearity.

Applications

  • Wireless Infrastructure (e.g., base stations for 3G, 4G LTE, and 5G networks)
  • Medical Imaging Systems (e.g., ultrasound and MRI equipment)
  • Industrial Instrumentation (e.g., high-speed data acquisition systems)
  • Aerospace and Defense Systems (e.g., radar and communications equipment)

Product Specifications

Parameter Value
Part Number ADL5567ACPZN-R7
Manufacturer Analog Devices Inc.
Package / Case 32-LFCSP-VQ (5x5)
RoHS Status Compliant

The ADL5567ACPZN-R7 is packaged in a compact 32-lead LFCSP (lead-frame chip-scale package) with a 5x5 mm footprint, which is suitable for space-constrained applications. The device's RoHS compliance ensures that it meets current environmental standards, reducing the environmental impact and allowing for use in a wide range of markets and geographies.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess