EN
  • EN
  • DE

LTC222CS#TRPBF

Part No LTC222CS#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SO
Family Name LTC222
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879191-LTC222CS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC222CS#TRPBF CAD Model

Description

Product Overview: LTC222CS#TRPBF

The LTC222CS#TRPBF is a high-performance, precision integrated circuit from Analog Devices Inc., designed for demanding applications that require accurate and reliable voltage regulation. This component is part of a family of linear regulators that offer a variety of features tailored for stability, power efficiency, and ease of use in complex electronic systems.

Key Features

  • Stable Output Voltage: The LTC222CS#TRPBF provides a stable output voltage with a high degree of accuracy, ensuring that connected devices operate within their optimal voltage ranges.
  • Low Dropout Voltage: This device features a low dropout voltage, which means it can maintain regulation with a minimal difference between the input voltage and the output voltage, enhancing power efficiency.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, thereby ensuring long-term reliability and safety in operation.
  • Adjustable Output: The regulator offers an adjustable output, giving designers the flexibility to set the voltage to meet specific requirements of their application.
  • Surface-Mount Package: The LTC222CS#TRPBF comes in a surface-mount package, making it suitable for compact and high-density circuit board designs.

Applications

The LTC222CS#TRPBF is ideal for a wide range of applications, including:

  • Power supplies for sensitive analog and digital circuits
  • Automotive electronics where voltage precision is critical
  • Portable and battery-powered devices requiring energy efficiency
  • Telecommunication infrastructure with stringent power requirements
  • Industrial systems that demand consistent and reliable power regulation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC222CS#TRPBF is no exception. Each component is manufactured to the highest standards, ensuring that it performs to its specifications under a variety of conditions and throughout its intended lifespan.

Ordering Information

The LTC222CS#TRPBF is available in tape and reel packaging, which facilitates automated assembly processes and is denoted by the 'TRPBF' suffix. This packaging option is designed for high-volume production environments, allowing for efficient and cost-effective manufacturing.

In summary, the LTC222CS#TRPBF from Analog Devices Inc. is a versatile, high-quality voltage regulator that offers precision, efficiency, and reliability for advanced electronic systems.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess