EN
  • EN
  • DE

AD7581KN

Part No AD7581KN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description CMOS uP-COMPATIBLE 8-BIT, 8-CHANNEL DAS | IC DAS/ADC 8BIT 188K 28DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Data Acquisition System (DAS), ADC
Number of Channels 8
Resolution (Bits) 8 b
Sampling Rate (Per Second) 188k
Data Interface Parallel
Voltage Supply Source Single Supply
Supply Voltage (V) 5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 28-DIP
Supplier Device Package 28-PDIP
Family Part Number AD7581
Manufacturer Pack Quantity 13
MSL Level 1 (Unlimited)
Win Source Part Number 1137488-AD7581KN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7581KN CAD Model

Description

Analog Devices Inc. AD7581KN Multipurpose 8-Bit ADC

The AD7581KN is a versatile and high-performance 8-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This particular model is designed to cater to a wide range of applications, from industrial process control to data acquisition systems, and it is well-suited for any application where an accurate and reliable conversion of analog signals to digital form is required.

The AD7581KN features a fast conversion time, making it an excellent choice for real-time applications. Its 8-bit resolution ensures a good balance between conversion speed and precision, allowing users to capture detailed analog information quickly. The device operates on a single +5V supply, which simplifies the power supply design and reduces the overall power consumption of the system it is integrated into.

This ADC includes eight independent analog inputs, which can be configured as either single-ended or differential inputs, providing flexibility in interfacing with various sensor types. The multiplexed input structure allows for multiple channel data acquisition without the need for additional external components, saving space and cost on the circuit board.

The AD7581KN also boasts a high level of integration, featuring an on-chip track-and-hold function that eliminates the need for an external sample-and-hold circuit. This feature ensures that the analog signal is accurately captured before conversion, leading to more stable and precise digital outputs. Furthermore, the chip offers a parallel interface for easy connection to microprocessors and digital systems, facilitating quick data transfer and processing.

Reliability is a hallmark of Analog Devices products, and the AD7581KN is no exception. Its robust design is characterized by excellent thermal performance and a wide operating temperature range, making it suitable for harsh environments. Additionally, the ADC is packaged in a compact 24-pin DIP (Dual In-line Package), which is conducive to easy integration into a variety of electronic assemblies.

In summary, the AD7581KN from Analog Devices Inc. is a high-quality, flexible solution for converting analog signals to digital data. Its combination of speed, precision, and ease of use makes it a valuable component for any system requiring accurate and efficient analog-to-digital conversion.

You May Also Be Interested in

Asahi Kasei Microsystems
PREMIUM DAC 32BIT 2CH
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess