EN
  • EN
  • DE

ADA4177-2ARMZ-R7

Part No ADA4177-2ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1.5V/µs
Gain Bandwidth Product 3.5 MHz
-3db Bandwidth 6 MHz
Current - Input Bias 300 pA
Voltage - Input Offset 2 µV
Current - Supply 500µA (x2 Channels)
Current - Output / Channel 25 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number ADA4177
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names ADA4177-2ARMZ-R7TR-ND,-2735-ADA4177-2ARMZ-R7DKR,505-ADA4177-2ARMZ-R7CT,ADA4177-2ARMZ-R7-ND,-2735-ADA4177-2ARMZ-R7CT,ADA4177-2ARMZ-R7TR,505-ADA4177-2ARMZ-R7DKR,ADA4177-2ARMZ-R7CT,ADA4177-2ARMZ-R7DKR,505-ADA4177-2ARMZ-R7TR,ADA4177-2ARMZ-R7CT-ND,ADA4177-2ARMZ-R7DKR-ND
Standard Package 1,000
Win Source Part Number 987900-ADA4177-2ARMZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4177-2ARMZ-R7 CAD Model

Description

The ADA4177-2ARMZ-R7 is a robust, precision operational amplifier from Analog Devices Inc., a company renowned for its high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular op-amp is designed to offer excellent accuracy and stability, making it an ideal choice for a wide range of applications, including industrial control systems, sensor signal conditioning, and precision amplification circuits.

Key Features

  • Dual Amplifier Configuration: The ADA4177-2ARMZ-R7 contains two independent op-amps in a single package, providing excellent matching and space-saving benefits.
  • High Precision: With low offset voltage and drift, the ADA4177-2ARMZ-R7 ensures high accuracy in signal amplification, crucial for sensitive applications.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various power supply requirements.
  • Robust Over-the-Top Inputs: The inputs can handle voltages much higher than the supply voltage, which is a safeguard against input over-voltage conditions without the need for external protection diodes.
  • Low Noise: Its low noise density enhances the signal integrity, making it suitable for high-fidelity audio applications and precision instrumentation.
  • Extended Temperature Range: The operational temperature range of the ADA4177-2ARMZ-R7 allows it to operate reliably in extreme conditions, which is vital for industrial and automotive applications.

Package and Availability

The ADA4177-2ARMZ-R7 comes in a compact 10-lead MSOP (Mini Small Outline Package) that is both space-efficient and suitable for densely packed PCB designs. The R7 suffix indicates that the product is available in a 7-inch reel, facilitating automated assembly processes for high-volume production.

Applications

With its combination of precision and robustness, the ADA4177-2ARMZ-R7 is well-suited for:

  • Instrumentation Amplifiers
  • Active Filters
  • Data Acquisition Systems
  • Process Control
  • Analog-to-Digital Converter Drivers
  • Professional Audio Equipment

Whether you're designing a complex industrial system or seeking reliability in consumer electronics, the ADA4177-2ARMZ-R7 from Analog Devices Inc. provides a blend of performance and durability that can meet the most demanding requirements.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3156 $50.5248
20+ $5.1821 $103.6420
30+ $5.0201 $150.6030
42+ $4.8582 $204.0444
54+ $4.6963 $253.6002
72+ $4.2104 $303.1488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess