The product SN74LVC1G125YZPT is a high-quality single bus buffer gate with 3-state outputs from Texas Instruments. This product is part of the SN74LVC1G125 series, which is designed for 1.65-V to 5.5-V VCC operation. This makes it a versatile choice for a wide range of applications.
This product features a maximum tpd of 3.7 ns at 3.3 V, which ensures rapid response times in your electronic circuits. The Ioff supports live insertion, partial power-down mode, and back-drive protection, which means that it is designed for robust and reliable operation. Its 3-state outputs are controlled by the output-enable (OE) input. When OE is low, the output is on. When OE is high, the output is in a high-impedance state.
The SN74LVC1G125YZPT is designed to be used in a wide range of applications. These include AV receivers, professional video cameras, televisions, home theater systems, set-top boxes, and more. With its high performance, durability, and versatility, it is an excellent choice for any electronics project that requires a single bus buffer gate with 3-state outputs.
One of the key features of the SN74LVC1G125YZPT is its small size. This makes it an ideal choice for applications where space is at a premium. Despite its small size, it still provides the high performance and reliability that you expect from Texas Instruments.
Overall, the SN74LVC1G125YZPT from Texas Instruments is a high-quality, reliable, and versatile choice for any electronics project. Whether you are a professional electronics engineer or a hobbyist, this product is sure to meet your needs.