EN
  • EN
  • DE

LMP2021MAEVAL/NOPB

Part No LMP2021MAEVAL/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - Op Amps
Description BOARD EVAL FOR LMP2021 / LMP2021MA SP Amplifier Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series LMP
Channels per IC 1 - Single
Amplifier Type Instrumentation
Output Type Differential
SR - Slew Rate 2.6 V/μs
Output Current per Channel 50mA
Operating Temperature Range -40°C ~ 125°C
Current - Supply (Main IC) 1.1mA
Dual Supply Voltage (±) 2.2 V ~ 5.5 V
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LMP2021
Win Source Part Number 779506-LMP2021MAEVAL/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMP2021
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LMP2021MAEVAL/NOPB CAD Model

Description

Product Overview: LMP2021MAEVAL/NOPB

The LMP2021MAEVAL/NOPB from Texas Instruments is a high-precision operational amplifier (op-amp) evaluation module designed for advanced analytical, instrumentation, and sensor interface applications. This product is part of TI's LMP precision amplifier family, known for their low offset voltage, low noise, and low power consumption, making them ideal for a wide range of applications including medical equipment, industrial process control, and high-end consumer products.

Key Features

  • Low Input Offset Voltage: The LMP2021MAEVAL/NOPB boasts an ultra-low input offset voltage, which enhances the accuracy of the signal processing. This feature is particularly important in applications where signal integrity is paramount.
  • Low Noise: With its low noise performance, this op-amp ensures a clean signal amplification, minimizing the risk of signal degradation due to noise, which is critical for precision instrumentation.
  • Power Efficiency: The device operates with low power consumption, making it suitable for battery-powered devices and applications where energy efficiency is a key concern.
  • Rail-to-Rail Output: The rail-to-rail output capability allows for a wider dynamic range, ensuring that the op-amp can handle a broad spectrum of input signals without clipping.

Applications

The versatility of the LMP2021MAEVAL/NOPB makes it an excellent choice for a variety of applications, including:

  • Medical devices such as ECG and EEG monitors.
  • Precision data acquisition systems.
  • Portable instrumentation.
  • Temperature sensing and control circuits.
  • Strain gauge amplifiers.

Product Advantages

The LMP2021MAEVAL/NOPB stands out in the market due to its exceptional precision and low-power operation. Its ease of use and the support provided by Texas Instruments, including comprehensive technical documentation and application notes, make it a reliable choice for engineers and designers looking to improve the performance of their high-precision applications.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD FOR ADL5562 / series pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR INA381 / series pval(183) Evaluation Board
Need more? Email Us
Microchip Technology
BOARD AMPLIFIER EVAL 4 MCP6XXX / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD603 / series pval(183) Evaluation Board
Need more? Email Us
Microchip Technology
BOARD AMPLIFIER EVAL 2 MCP6XXX / - pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
UNIV EVAL MOD FOR SOT23 PKG / - pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
INAEVM-ALT-SO8 / - pval(183) Evaluation Board
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Microchip Technology
BOARD AMPLIFIER EVAL 3 MCP6XXX / - pval(183) Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess