EN
  • EN
  • DE

SI8920ISO-KIT

Part No SI8920ISO-KIT
Manufacturer Skyworks Solutions Inc.
Catalog Evaluation Boards - Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Op Amps
Mfr Skyworks Solutions Inc.
Package Box
Channels per IC 1 - Single
Amplifier Type Current Sense
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part Si8920
Base Product Number SI8920
Other Names 336-3332
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9810
Win Source Part Number 1283808-SI8920ISO-KIT
Ultra Librarian 3D Model Ultra Librarian SI8920ISO-KIT CAD Model

Description

The SI8920ISO-KIT is an evaluation kit from Skyworks Solutions (formerly Silicon Labs) designed to evaluate the Si8920 isolated gate driver. This kit provides a convenient platform for engineers to assess the performance and functionality of the Si8920 in various power control applications.

Applications:

  • Motor Drives: Driving IGBTs and MOSFETs in motor control applications.
  • Power Inverters: Providing isolated gate drive for power transistors in inverters.
  • Switch-Mode Power Supplies (SMPS): Controlling power transistors in SMPS circuits.
  • Renewable Energy Systems: Driving power devices in solar inverters and wind turbine converters.
  • Industrial Automation: Isolating control signals in industrial automation equipment.

Features:

  • Si8920 Isolated Gate Driver: Integrated isolated gate driver for driving power transistors.
  • Adjustable Dead Time: Allows adjustment of dead time for optimizing power efficiency.
  • Overlapping Conduction Prevention: Prevents shoot-through in power switching circuits.
  • Desaturation Detection: Detects desaturation events for fault protection.
  • Compact Design: Small form factor for easy integration into projects.

Benefits:

  • Easy Evaluation: Simplifies the evaluation process of the Si8920 isolated gate driver.
  • Rapid Prototyping: Speeds up the development of power control applications.
  • Galvanic Isolation: Provides robust galvanic isolation for enhanced safety and reliability.
  • Fault Protection: Protects power transistors from damage due to overcurrent or desaturation.
  • Improved Efficiency: Optimizes power efficiency through adjustable dead time.

The SI8920ISO-KIT is designed to provide a comprehensive platform for evaluating the Si8920 isolated gate driver. It includes all the necessary components and features to quickly get started with power control projects. The kit allows users to adjust the dead time to optimize power efficiency and prevent overlapping conduction. The desaturation detection feature protects power transistors from damage by detecting fault conditions. The isolated gate driver provides robust galvanic isolation, enhancing safety and reliability. Applications for this kit include motor drives, power inverters, switch-mode power supplies, renewable energy systems, and industrial automation. The compact design of the evaluation board makes it suitable for a wide range of projects. The kit also includes comprehensive documentation and application notes, providing valuable guidance on how to use the Si8920 effectively. By using the SI8920ISO-KIT, engineers can significantly reduce development time and minimize the risk of design errors. The kit provides a convenient way to explore the capabilities of the Si8920 and integrate it into their designs. The Si8920ISO-KIT offers a comprehensive platform for evaluating the SI8920 isolated gate driver.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR ADA4891-1AR
Need more? Email Us
Texas Instruments
BOARD EVAL HS MONO AMP SOT23 / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD ADA4807-2 10MSOP
Lowest to $134.3284
Texas Instruments
EVAL BOARD FOR OPA835
Need more? Email Us
Texas Instruments
EVAL BOARD DUAL OPAMP 8-SOIC SMT / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4899-1YRD
Need more? Email Us
Texas Instruments
BOARD EVALUATION / - pval(183) Evaluation Board
Lowest to $23.9021
Analog Devices Inc.
BOARD EVAL FOR ADA4841-2YRM
Lowest to $6.7827
Analog Devices Inc.
BOARD EVAL FOR ADA4817 SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess