EN
  • EN
  • DE

OPAMPEVM-SOT23SHDN

Part No OPAMPEVM-SOT23SHDN
Manufacturer Texas Instruments
Catalog Evaluation Boards - Op Amps
Description UNIV EVAL MOD FOR SOT23 PKG / - pval(183) Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Op Amps
Mfr Texas Instruments
Package Bulk
Channels per IC 1 - Single, 2 - Dual
Amplifier Type General Purpose
Board Type Bare (Unpopulated)
Supplied Contents Board(s)
Utilized IC / Part 8-SOIC, 10-MSOP, 14-SOIC, SOT-23-6 Package
Base Product Number OPAMPEVM
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342191-OPAMPEVM-SOT23SHDN
Ultra Librarian 3D Model Ultra Librarian OPAMPEVM-SOT23SHDN CAD Model

Description

The OPAMPEVM-SOT23SHDN from Texas Instruments is a compact, versatile evaluation module designed for testing the performance of single-supply, rail-to-rail operational amplifiers available in SOT23 packages. This evaluation module is an essential tool for designers and engineers who require a reliable platform to analyze the functionality of op-amps in various circuit configurations and applications.

The evaluation module is equipped with a shutdown feature, which allows users to test the shutdown and quiescent current characteristics of the operational amplifier. This is particularly useful for battery-powered and energy-sensitive applications where power conservation is crucial.

Featuring a universal printed circuit board (PCB), the OPAMPEVM-SOT23SHDN can accommodate most of the single op-amp SOT23 package types, providing a high level of adaptability. The PCB includes footprints for passive components, enabling users to configure the board to meet their specific circuit requirements. This flexibility makes it an ideal choice for prototyping and testing in a wide range of applications, including signal conditioning, active filtering, and amplification circuits.

The evaluation module is designed to be user-friendly, with clearly labeled test points and onboard components. This simplifies the process of making connections and allows for easy measurement of the op-amp's characteristics. Users can quickly set up the board and begin testing without the need for complex configurations or additional hardware.

Texas Instruments provides comprehensive support for the OPAMPEVM-SOT23SHDN, including detailed documentation, schematic diagrams, and example circuits. This ensures that users can maximize the utility of the evaluation module and gain a deeper understanding of the operational amplifier's performance.

Overall, the OPAMPEVM-SOT23SHDN is an invaluable asset for any professional or hobbyist looking to evaluate the performance of SOT23 operational amplifiers efficiently and effectively. Its ease of use, combined with the quality and support provided by Texas Instruments, makes it an excellent investment for any electronics lab or development project.

You May Also Be Interested in

Texas Instruments
UNIV EVAL MOD FOR SOT23 PKG / - pval(183) Evaluation Board
Need more? Email Us
STMicroelectronics
DEMO BOARD FOR SINGLE OP-AMPS / series pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
UNIV EVAL MOD FOR SOP PKG / - pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR CLC5523
Need more? Email Us
Microchip Technology
BOARD AMPLIFIER EVAL 2 MCP6XXX / - pval(183) Evaluation Board
Need more? Email Us
Microchip Technology
MCP6C02 EVALUATION BOARD / series pval(183) Evaluation Board
Need more? Email Us
Microchip Technology
BOARD AMPLIFIER EVAL 1 MCP6XXX / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADL5562 / series pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
UNIV EVAL MOD FOR DIP PKG / - pval(183) Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess