EN
  • EN
  • DE

MCP6XXXEV-AMP4

Part No MCP6XXXEV-AMP4
Manufacturer Microchip Technology
Catalog Evaluation Boards - Op Amps
Description BOARD AMPLIFIER EVAL 4 MCP6XXX / - pval(183) Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Op Amps
Mfr Microchip Technology
Package Box
Channels per IC 1 - Single
Amplifier Type General Purpose
Board Type Partially Populated
Supplied Contents Board(s) , Accessories
Utilized IC / Part 8-DIP Package
Base Product Number MCP6XXXEV
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8542.31.0001
Win Source Part Number 1342736-MCP6XXXEV-AMP4
Ultra Librarian 3D Model Ultra Librarian MCP6XXXEV-AMP4 CAD Model

Description

The MCP6XXXEV-AMP4 is a versatile and powerful evaluation board from Microchip Technology, designed to facilitate the testing and experimentation of the MCP6XXX family of operational amplifiers. This evaluation platform is perfect for engineers, hobbyists, and educators who require a reliable and straightforward solution for developing applications involving analog signal amplification and conditioning.

The evaluation board is equipped with an array of features that make it an ideal choice for a wide range of analog circuit applications. It supports multiple package types, allowing users to work with various operational amplifiers within the MCP6XXX family. The board's layout is meticulously designed to minimize noise and ensure the integrity of the signals being tested, providing an accurate representation of the op-amp's performance in real-world conditions.

Key Features:

  • Flexibility: Accommodates multiple op-amp package types, including 8-lead SOIC and MSOP, which provides users with the ability to test different amplifiers on the same board.
  • Easy to Use: Comes with pre-routed traces and labeled test points, making it simple to set up experiments and measure performance metrics like gain-bandwidth product, slew rate, and noise figures.
  • Customizable: Features uncommitted prototyping areas, allowing for the addition of custom circuits or passive components to meet specific design requirements.
  • Power Supply Options: Can be powered through AC/DC power supply connectors, providing flexibility in power sources during testing.
  • Comprehensive Documentation: Microchip Technology provides detailed documentation, including schematics, user guides, and application notes, to assist users in getting the most out of their evaluation board.

Whether you're designing precision amplifiers, filters, or any other application requiring high-performance operational amplifiers, the MCP6XXXEV-AMP4 evaluation board is an essential tool. It offers the perfect blend of adaptability, ease of use, and support to ensure a successful design process.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR INA381 / series pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
BARE BOARD UNIV INST AMP 8MSOP / - pval(183) Evaluation Board
Need more? Email Us
Microchip Technology
BOARD AMPLIFIER EVAL 1 MCP6XXX / - pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL DEBUGGING LMH6622MA
Lowest to $16.7998
Analog Devices Inc.
BARE BOARD SOT-23-5 SOT-23-6
Need more? Email Us
STMicroelectronics
DEMO BOARD FOR SINGLE OP-AMPS / series pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR CLC5523
Need more? Email Us
Texas Instruments
UNIV EVAL MOD FOR MSOP/TSSOP / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADL5562 / series pval(183) Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess