EN
  • EN
  • DE

MCP6XXXEV-AMP2

Part No MCP6XXXEV-AMP2
Manufacturer Microchip Technology
Catalog Evaluation Boards - Op Amps
Description BOARD AMPLIFIER EVAL 2 MCP6XXX / - pval(183) Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Op Amps
Mfr Microchip Technology
Package Box
Channels per IC 1 - Single
Amplifier Type General Purpose
Board Type Partially Populated
Supplied Contents Board(s) , Accessories
Utilized IC / Part 8-DIP Package
Base Product Number MCP6XXXEV
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.1180
Win Source Part Number 1342721-MCP6XXXEV-AMP2
Ultra Librarian 3D Model Ultra Librarian MCP6XXXEV-AMP2 CAD Model

Description

MCP6XXXEV-AMP2 Evaluation Board by Microchip Technology

The MCP6XXXEV-AMP2 Evaluation Board is a versatile and powerful tool designed by Microchip Technology to facilitate the testing and evaluation of its family of operational amplifiers. This board provides engineers, designers, and hobbyists with a convenient platform to experiment with various op-amp configurations, enabling them to optimize their applications for performance, power consumption, and other critical parameters.

At the heart of the MCP6XXXEV-AMP2 are the MCP6XXX operational amplifiers, which are known for their low power consumption and wide bandwidth. These characteristics make them suitable for a broad range of applications, including automotive, consumer electronics, medical devices, and industrial control systems. The evaluation board is designed to support multiple package options and amplifier configurations, providing users with the flexibility to test the op-amps in different scenarios.

The evaluation board comes equipped with a variety of features to streamline the development process. It includes jumpers and connectors that allow for quick modifications and easy connection to external test equipment. A set of test points are also provided for measuring the amplifier's performance characteristics, such as gain-bandwidth product, slew rate, and quiescent current.

The MCP6XXXEV-AMP2 is also user-friendly, with a well-documented layout and clear labeling of all components and test points. This ensures that even those new to op-amp evaluation can navigate the board with ease. Microchip provides comprehensive support for the board, including detailed datasheets, application notes, and reference designs, helping users to reduce their time-to-market and ensuring a successful product evaluation.

Whether for educational purposes, prototype development, or professional product design, the MCP6XXXEV-AMP2 Evaluation Board from Microchip Technology is an invaluable asset for anyone looking to harness the capabilities of the MCP6XXX series operational amplifiers.

You May Also Be Interested in

STMicroelectronics
DEMO BOARD FOR SINGLE OP-AMPS / series pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
UNIV EVAL MOD FOR SOT23 PKG / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR AD8331 / series pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
UNIV EVAL MOD FOR DIP PKG / - pval(183) Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
BOARD DEMO BARE PCB OPAMP 8MSOP / series pval(183) Evaluation Board
Need more? Email Us
Microchip Technology
MCP6421 EMIRR EVALUATION BOARD / series pval(183) Evaluation Board
Need more? Email Us
Microchip Technology
BOARD AMPLIFIER EVAL 1 MCP6XXX / - pval(183) Evaluation Board
Need more? Email Us
STMicroelectronics
BOARD DEMO BARE PCB OPAMP 8DFN / series pval(183) Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess