EN
  • EN
  • DE

MHCD252012A-2R2M-A8T

Part No MHCD252012A-2R2M-A8T
Manufacturer Chilisin
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830813-MHCD252012A-2R2M-A8T
Ultra Librarian 3D Model Ultra Librarian MHCD252012A-2R2M-A8T CAD Model

Description

The MHCD252012A-2R2M-A8T is a power inductor manufactured by Chilisin. It is designed to provide efficient power conversion and filtering in various electronic circuits. This inductor's characteristics include a compact size, shielded construction, and robust performance, making it suitable for applications requiring both high reliability and space efficiency.

Applications

  • DC-DC Converters: Extensively used in step-up, step-down, and buck-boost DC-DC converters for voltage regulation and power management.
  • Power Supplies: Employed in power supply units (PSUs) for consumer electronics, industrial equipment, and telecommunications systems.
  • Portable Devices: Integrated into smartphones, tablets, laptops, and other mobile devices for efficient battery management.
  • Filtering Circuits: Used in EMI filters to reduce noise and interference in sensitive analog and digital circuits.
  • Voltage Regulators: Utilized in linear and switching voltage regulators to maintain stable output voltage under varying load conditions.

Features

  • Compact Size: The MHCD252012A-2R2M-A8T features a small footprint, ideal for space-constrained applications.
  • High Current Capability: Designed to handle relatively high current levels without significant performance degradation or saturation.
  • Low DC Resistance (DCR): The low DCR minimizes power losses, resulting in higher overall efficiency.
  • Shielded Construction: The shielded design minimizes electromagnetic interference (EMI), ensuring stable operation in noisy environments.
  • Wide Operating Temperature Range: Suitable for use in a broad range of environmental conditions.

Benefits

  • Improved Efficiency: Low DCR contributes to higher power conversion efficiency, reducing energy waste and heat generation.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, preventing noise from affecting nearby components and systems.
  • Stable Performance: Designed to provide consistent performance under varying load and temperature conditions, ensuring reliable operation.
  • Space Saving: Compact size allows for integration into smaller devices and circuit layouts.
  • Long Lifespan: Robust construction and high-quality materials contribute to a long operational lifespan.

Additional Details

The MHCD252012A-2R2M-A8T has an inductance value of 2.2µH (2R2). It is designed for surface mount technology (SMT) assembly, making it easy to integrate into automated manufacturing processes. Critical parameters include saturation current, rated current, and self-resonant frequency (SRF), which should be considered during circuit design. The A8T suffix likely refers to specific packaging or tolerance characteristics. Refer to the manufacturer's datasheet for complete electrical specifications and performance data.

You May Also Be Interested in

Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1,140+ $0.0508 $57.9120
2,780+ $0.0416 $115.6480
4,290+ $0.0404 $173.3160
5,885+ $0.0393 $231.2805
7,580+ $0.0381 $288.7980
10,000+ $0.0347 $347.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 123,000 pieces
MOQ: 1140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess