EN
  • EN
  • DE

5962-8515509RA

Part No 5962-8515509RA
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description OT PLD, 15NS, PAL-TYPE, TTL / * Programmable Logic Device (PLD) IC Macrocells
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 856657-5962-8515509RA
Ultra Librarian 3D Model Ultra Librarian 5962-8515509RA CAD Model

Description

The 5962-8515509RA is a high-performance, precision integrated circuit from Texas Instruments, renowned for its reliability and advanced features. This product is specifically designed to meet the stringent requirements of aerospace and military applications, ensuring operation under extreme conditions.

Key Features

  • High Precision: The 5962-8515509RA delivers accurate and stable performance, which is crucial for mission-critical applications where precision is non-negotiable.
  • Durable: Built to withstand harsh environments, this component is characterized by its robustness and ability to operate in a wide range of temperatures and under mechanical stress.
  • Low Power Consumption: Despite its high functionality, the 5962-8515509RA is designed for efficiency, with a low power consumption that helps to minimize the overall energy requirements of the system.

Applications

The 5962-8515509RA is ideal for a variety of high-reliability applications, including:

  • Avionics and aerospace instrumentation
  • Military equipment and systems
  • Satellite and space exploration technology
  • Communications systems requiring high precision and durability

Quality and Certification

Texas Instruments is committed to delivering products of the highest quality. The 5962-8515509RA meets the rigorous standards set for military and aerospace components, ensuring compliance with:

  • QML (Qualified Manufacturers List) standards
  • Applicable MIL-STD requirements

Technical Specifications

For detailed technical specifications, it is recommended to refer to the official datasheet provided by Texas Instruments. The datasheet offers comprehensive information on the electrical characteristics, pin configurations, package details, and operational guidelines necessary for proper integration and use of the 5962-8515509RA in your system.

In conclusion, the 5962-8515509RA from Texas Instruments is a testament to the company's dedication to excellence in the field of high-reliability electronics. Its combination of precision, durability, and low power consumption makes it an indispensable component for advanced applications where failure is not an option.

You May Also Be Interested in

Microchip Technology
IC PLD 8MC 10NS 20TSSOP
Lowest to $3.1635
Amd
Need more? Email Us
Amd
FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $3.2500
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess