EN
  • EN
  • DE

AD603-EVALZ

Part No AD603-EVALZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description BOARD EVALUATION FOR AD603  /  series pval(183) Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Op Amps
Mfr Analog Devices Inc.
Series X-AMP®
Package Bulk
Channels per IC 1 - Single
Amplifier Type Variable Gain
Output Type Single-Ended
Slew Rate 275V/µs
-3db Bandwidth 90 MHz
Current - Output / Channel 50 mA
Current - Supply (Main IC) 12.5 mA
Voltage - Supply, Single/Dual (±) 9.5V ~ 12.6V, ±4.75V ~ 6.3V
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part AD603
Base Product Number AD603
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9810
Other Names -2735-AD603-EVALZ,AD603EVALZ
Standard Package 1
Win Source Part Number 1207133-AD603-EVALZ
Ultra Librarian 3D Model Ultra Librarian AD603-EVALZ CAD Model

Description

AD603-EVALZ Evaluation Board by Analog Devices Inc.

The AD603-EVALZ is a versatile and high-performance evaluation board designed by Analog Devices Inc. to showcase the capabilities of the AD603, a low noise, voltage-controlled amplifier for use in RF and IF AGC systems. This evaluation board is an essential tool for engineers and designers looking to test and implement the AD603 in their applications, providing a straightforward platform for easy experimentation and analysis.

Key Features

  • Adjustable Gain Control: The AD603-EVALZ offers a 90 dB range of voltage-controlled gain, easily adjusted via onboard potentiometers or external control voltages, allowing for precise tuning for a variety of signal conditions.
  • High Bandwidth: With a bandwidth of 90 MHz at a gain of 0 dB, the evaluation board can handle a wide range of frequencies, making it suitable for diverse RF and IF applications.
  • Low Noise Figure: The board boasts a low noise figure of 2.9 dB at maximum gain, ensuring that signal integrity is maintained throughout the amplification process.
  • Easy Integration: Designed with user convenience in mind, the AD603-EVALZ includes SMA connectors for quick and reliable RF connections, as well as test points for easy access to various nodes within the circuit.
  • Power Supply Flexibility: The evaluation board operates over a wide supply voltage range, accommodating various system power requirements.

Applications

The AD603-EVALZ is ideal for a broad spectrum of applications, including:

  • Wireless communication systems
  • Cellular base stations
  • Radar and satellite systems
  • Medical imaging equipment
  • Professional audio equipment

Support and Documentation

Analog Devices Inc. provides comprehensive support and documentation for the AD603-EVALZ, including detailed schematics, layout files, and application notes. This ensures that users can maximize the utility of the evaluation board and accelerate the development of their projects.

You May Also Be Interested in

Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess