EN
  • EN
  • DE

ADL5562-EVALZ

Part No ADL5562-EVALZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description EVAL BOARD FOR ADL5562  /  series pval(183) Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Op Amps
Mfr Analog Devices Inc.
Package Box
Channels per IC 1 - Single
Amplifier Type Differential
Output Type Differential
Slew Rate 9800V/µs
-3db Bandwidth 3.3 GHz
Current - Supply (Main IC) 80 mA
Voltage - Supply, Single/Dual (±) 3V ~ 3.6V
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part ADL5562
Base Product Number ADL5562
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9810
Other Names -2735-ADL5562-EVALZ
Standard Package 1
Win Source Part Number 1180964-ADL5562-EVALZ
Ultra Librarian 3D Model Ultra Librarian ADL5562-EVALZ CAD Model

Description

The ADL5562-EVALZ from Analog Devices Inc. is a comprehensive evaluation platform designed to showcase the performance and capabilities of the ADL5562, a high-performance, low-noise RF/IF differential amplifier. This evaluation board is an excellent resource for engineers and designers who need to assess the ADL5562 amplifier for use in their applications, such as cellular base stations, direct conversion receivers, and other high-frequency communication systems.

Key Features

  • Easy to Use: The ADL5562-EVALZ is user-friendly, allowing for straightforward testing and experimentation with minimal setup time.
  • Flexible Power Supply: This evaluation board operates over a wide range of supply voltages, accommodating various design requirements and making it versatile for different use cases.
  • High-Performance Amplifier: The embedded ADL5562 amplifier offers low distortion and low noise figures, ensuring clear signal amplification for high-fidelity applications.
  • Comprehensive Documentation: Analog Devices Inc. provides detailed documentation, including schematics, layout files, and a user guide, to help users maximize the utility of the evaluation board.

Applications

The ADL5562-EVALZ is designed for a broad range of applications where high-performance signal amplification is critical. Its typical applications include:

  • IF and RF applications
  • Cellular base station receivers
  • Direct conversion (zero-IF) receivers
  • Diversity receivers
  • Communications instrumentation

Technical Specifications

The ADL5562 amplifier on the evaluation board boasts impressive technical specifications, including a wide bandwidth, low noise figure, and high linearity. This makes the ADL5562-EVALZ an ideal choice for evaluating the ADL5562 in environments where signal integrity and performance are paramount.

Support and Resources

Analog Devices Inc. offers extensive support and resources for the ADL5562-EVALZ. Users can access a wealth of information, including application notes, technical articles, and design tools, to facilitate the integration of the ADL5562 into their projects.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess