EN
  • EN
  • DE

LMH6703MFX/NOPB

Part No LMH6703MFX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 1.2 GHz, Low Distortion Op Amp with Shutdown
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Current Feedback
Number of Circuits 1
SR - Slew Rate 4500 V/μs
-3db Bandwidth 1.8GHz
Current - Input Bias 7μA
Voltage - Input Offset 1.5mV
Operating Supply Current 11mA
Output Current per Channel 90mA
Dual Supply Voltage (±) 8 V ~ 12 V, ±4 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 1201591-LMH6703MFX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMH6703
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMH6703MFX/NOPB CAD Model

Description

Product Overview: LMH6703MFX/NOPB

The LMH6703MFX/NOPB is a high-speed, voltage feedback amplifier designed and manufactured by Texas Instruments. This device is particularly suited for applications requiring a combination of high bandwidth, high slew rate, and low noise performance. With its single supply voltage range from 2.7V to 12V and dual supply range from ±1.35V to ±6V, the LMH6703MFX/NOPB offers designers flexibility in various circuit configurations.

Key Features

  • High Bandwidth: The amplifier boasts a -3dB bandwidth of 720 MHz when operating with a gain of +2, making it an excellent choice for video processing, telecommunications, and any other applications where high-speed signal handling is crucial.
  • High Slew Rate: With a slew rate of 4100 V/µs, the LMH6703MFX/NOPB can handle rapid changes in input signals without significant distortion, ensuring signal integrity in high-speed applications.
  • Low Noise Performance: The device features a low input voltage noise of 2.5 nV/√Hz and low input current noise, which makes it ideal for sensitive applications such as medical imaging and precision instrumentation.
  • Low Distortion: The LMH6703MFX/NOPB offers a low harmonic distortion, which is critical for maintaining the quality of the signal in audio and high-fidelity systems.
  • Power-Down Feature: It includes a power-down feature that reduces the current consumption to 0.1 µA, thus saving power in battery-operated devices when the amplifier is not in use.

Applications

The LMH6703MFX/NOPB is versatile and can be used in a wide range of applications, including:

  • Professional video equipment
  • Test and measurement instruments
  • Communication infrastructure
  • ADC/DAC buffer amplifiers
  • Active filters
  • Medical imaging systems

Package and Quality

The device comes in a small 5-pin SOT-23 package, which is ideal for space-constrained applications. The LMH6703MFX/NOPB is also part of Texas Instruments' NOPB series of products, which are lead-free and RoHS compliant, reflecting the company's commitment to environmental sustainability.

With its exceptional speed, low noise, and versatile power supply options, the LMH6703MFX/NOPB from Texas Instruments stands out as a high-performance solution for a multitude of demanding applications.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8443 $53.8202
32+ $3.1543 $100.9376
50+ $3.0558 $152.7900
68+ $2.9572 $201.0896
88+ $2.8586 $251.5568
118+ $2.5629 $302.4222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 760 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess