EN
  • EN
  • DE

LT1810IMS8#TRPBF

Part No LT1810IMS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 350 V/μs
GBP - Gain Bandwidth Product 180MHz
-3db Bandwidth 320MHz
Current - Input Bias 12.5μA
Voltage - Input Offset 800μV
Operating Supply Current 15mA
Output Current per Channel 85mA
Dual Supply Voltage (±) 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 780723-LT1810IMS8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1810
Introduction Date February 14, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1810IMS8#TRPBF CAD Model

Description

Product Overview: LT1810IMS8#TRPBF

The LT1810IMS8#TRPBF is a high-speed, dual operational amplifier from Linear Technology, designed to deliver exceptional performance for a wide range of applications. This precision op-amp is housed in a compact MSOP-8 package, making it an ideal solution for space-constrained applications where size and power efficiency are critical.

With its low distortion and fast settling time, the LT1810IMS8#TRPBF is particularly well-suited for driving high-performance ADCs, where maintaining signal integrity is paramount. The device operates over a supply range of 2.7V to 12.6V, which allows for flexibility in both single and dual supply configurations, catering to various circuit designs and requirements.

The LT1810IMS8#TRPBF boasts a slew rate of 1000V/µs and a gain bandwidth product of 325MHz. This high slew rate ensures that the op-amp can respond quickly to changes in the input signal, making it an excellent choice for video, communications, and high-speed data acquisition systems. The wide bandwidth, on the other hand, allows the device to handle a broad range of frequencies, ensuring accurate signal amplification in high-frequency applications.

This operational amplifier also features a low input offset voltage and a low input bias current, enhancing the accuracy of the amplified signals. Additionally, it has a low input noise density, which minimizes the impact of noise on the system, thereby preserving the integrity of the signal chain.

Linear Technology's LT1810IMS8#TRPBF is designed to operate reliably over an extended temperature range, making it suitable for use in industrial and automotive environments where temperature extremes are common. The device's robust design ensures consistent performance despite the challenging conditions.

In summary, the LT1810IMS8#TRPBF from Linear Technology is a versatile, high-speed dual operational amplifier that offers a balance of speed, precision, and power efficiency. Its compact size, coupled with its high slew rate and bandwidth, makes it an excellent choice for designers looking to enhance the performance of their high-speed analog circuits.

You May Also Be Interested in

dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
OPA892DR
Lowest to $7.8583

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7478 $52.2082
45+ $2.2546 $101.4570
69+ $2.1841 $150.7029
95+ $2.1137 $200.8015
123+ $2.0432 $251.3136
164+ $1.8319 $300.4316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,564 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess