EN
  • EN
  • DE

ADC08D502CIYB/NOPB

Part No ADC08D502CIYB/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT DUAL 500MSPS 128LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Resolution 8
Sampling Rate 500M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel
Configuration MUX-S/H-ADC
Number of Converters 2
Architecture Folding Interpolating
Reference Type Internal
Operating Supply Voltage 1.8 V ~ 2 V
Voltage - Supply, Digital 1.8 V ~ 2 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 128-LQFP Exposed Pad
Manufacturer Package 128-HLQFP (20x20)
Win Source Part Number 767728-ADC08D502CIYB/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name ADC08D502
Introduction Date August 30, 2012
ECCN 3A991.c.1
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADC08D502CIYB/NOPB CAD Model

Description

Product Overview: ADC08D502CIYB/NOPB

The ADC08D502CIYB/NOPB is a high-performance, low-power, 8-bit dual-channel analog-to-digital converter (ADC) designed and manufactured by Texas Instruments. This state-of-the-art ADC is ideal for applications that require high-speed data acquisition, such as wireless communication, test and measurement systems, and radar and satellite signal processing.

Key Features

  • Resolution: The ADC08D502CIYB/NOPB boasts an 8-bit resolution, providing a fine level of detail in the digital representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of 500 MSPS (Mega Samples Per Second), this ADC is capable of converting analog signals with high frequency content, making it suitable for high-speed applications.
  • Dual-Channel: The dual-channel architecture allows for simultaneous sampling of two analog signals, which is beneficial for applications that require multi-channel data acquisition with tight channel-to-channel skew specifications.
  • Low Power Consumption: Designed with power efficiency in mind, the ADC08D502CIYB/NOPB minimizes power consumption, which is critical for portable and battery-operated devices.
  • Input Range: It features a flexible input range, which includes a 2 Vpp differential input range, making it versatile for a variety of signal types.
  • Output Format: The digital output data is presented in LVDS (Low-Voltage Differential Signaling) format, which reduces the noise and allows for high-speed data transmission.
  • Package: The device comes in a compact 48-pin WQFN (Wettable Flank Quad Flat No-Lead) package, which is suitable for space-constrained applications.

Applications

The ADC08D502CIYB/NOPB is designed to meet the demands of a wide range of applications. It is particularly well-suited for:

  • Wireless Communication Systems
  • Direct RF Down Conversion
  • Radar and Satellite Signal Processing
  • Test and Measurement Equipment
  • Medical Imaging Systems
  • Digital Oscilloscopes
  • Data Acquisition Systems

With its robust feature set and high-speed capabilities, the ADC08D502CIYB/NOPB from Texas Instruments is an excellent choice for designers looking to enhance the performance of their digital data acquisition systems while maintaining power efficiency and signal fidelity.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $135.3384 $135.3384
2+ $130.8271 $261.6542
3+ $117.2933 $351.8799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess