Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete (End Of Life)
Number of Bits 10
Number of Channels 2
Supplier Device Package 56-TSSOP
Part Number Series LM98516
Manufacturer Pack Quantity 34
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813262-LM98516CCMT
Ultra Librarian 3D Model Ultra Librarian LM98516CCMT CAD Model

Description

The LM98516CCMT is a high-performance, 16-bit, digital-to-analog converter (DAC) component from Texas Instruments, designed to deliver exceptional audio quality and functionality for a wide range of applications. Texas Instruments, a leader in semiconductor solutions, has engineered the LM98516CCMT to provide industry-leading performance and precision, making it an ideal choice for professional audio systems, high-end consumer electronics, and other applications requiring high-fidelity audio reproduction.

Key Features

  • High Resolution: The 16-bit resolution of the LM98516CCMT ensures that audio is converted from digital to analog with high accuracy, resulting in clear and detailed sound.
  • Superior Signal-to-Noise Ratio (SNR): With an excellent SNR, this DAC minimizes noise, allowing for a cleaner and more precise audio output.
  • Low Total Harmonic Distortion (THD): The low THD of the LM98516CCMT means that the audio output is free from unwanted distortion, preserving the integrity of the original sound.
  • Flexible Sampling Rates: It supports a wide range of sampling rates, accommodating various audio formats and quality requirements.
  • Advanced Architectural Design: The component features an advanced architectural design that optimizes signal integrity and audio fidelity.

Applications

The LM98516CCMT is versatile and can be used in a multitude of applications, including:

  • Professional audio equipment such as mixing consoles, digital audio workstations, and recording studio gear.
  • High-end consumer audio products like amplifiers, receivers, and Blu-ray players.
  • Automotive audio systems that require high-quality sound reproduction.
  • Communication devices where clear audio is paramount.

Technical Specifications

The LM98516CCMT boasts robust technical specifications that ensure its performance stands out in demanding environments:

  • Resolution: 16 bits
  • Dynamic Range: Excellent dynamic range for capturing the full scope of audio nuances
  • Power Supply: Optimized for low-power consumption, making it suitable for portable devices
  • Package: Available in a compact package that allows for easy integration into various circuit designs

With its combination of high-resolution audio conversion, low distortion, and a wide array of applications, the LM98516CCMT from Texas Instruments represents a premium choice for designers and engineers seeking to incorporate top-tier audio quality into their products.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 13-MSPS AREA CCD ANALOG FRONT END
Need more? Email Us
ECAD model for TLV990-13PFB
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 28SSOP
Lowest to $3.9013
ECAD model for WM8214SCDS/RV
Texas Instruments
IC AFE 4 CHAN 16BIT 56VQFN / 16-Bit, 4-Channel, CCD/CMOS Sensor Analog Front-End with Timing Generator
Lowest to $31.9082
ECAD model for VSP5612RSHR
Texas Instruments
IC AFE 2 CHAN 16BIT 32VQFN / Two Low-Noise PGAs and Two High-Resolution ADCs (ADS1192)
Lowest to $58.6747
ECAD model for ADS1192IRSMR
Exar Corporation
IC 12B CCD/CIS SIG PROC 20SOIC / AFE Video 1 ADC 12bit 3.3V 20-Pin SOIC W T/R
Need more? Email Us
ECAD model for XRD9827ACDTR-F
Texas Instruments
HDSL/MDSL ANALOG FRONT END | IC AFE 1 CHAN 14BIT 28SSOP
Need more? Email Us
ECAD model for AFE1124E
Texas Instruments
IC AFE 2 CHAN 10BIT 56TSSOP
Lowest to $17.2446
ECAD model for LM98513CCMTX
Texas Instruments
IC AFE 16CHAN 12/14BIT 289NFBGA / 16-Channel Ultrasound AFE with 102-mW/Channel Power, 14-Bit, 65-MSPS or 12-Bit, 80-MSPS ADC, Digital Demodulator, JESD or LVDS Interface, and Passive CW Mixer
Lowest to $164.5880
ECAD model for AFE58JD28ZAV
Maxim Integrated
IC AFE 4 CHAN 10BIT 48TQFN
Lowest to $44.8733
ECAD model for MAX5865ETM+

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention