EN
  • EN
  • DE

ADS1293CISQ/NOPB

Part No ADS1293CISQ/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 3 CHAN 24BIT 28WQFN / Low Power, 3-Channel, 24-Bit Analog Front End for Biopotential Measurements
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of Bits 24
Number of Channels 3
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 1.65V ~ 3.6V
Manufacturer Package 28-WFQFN Exposed Pad
Supplier Device Package 28-WQFN (5x5)
Part Number Series ADS1293
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808702-ADS1293CISQ/NOPB
Ultra Librarian 3D Model Ultra Librarian ADS1293CISQ/NOPB CAD Model

Description

Product Overview: ADS1293CISQ/NOPB

The ADS1293CISQ/NOPB is a high-performance, integrated analog front-end (AFE) device designed by Texas Instruments for biopotential and bioimpedance applications. This precision AFE is specifically tailored to meet the demanding needs of advanced medical instrumentation such as electrocardiograms (ECG), respiratory measurements, and fitness monitoring equipment.

Key Features

  • Multi-Channel Flexibility: The ADS1293 features three low-noise programmable gain amplifiers (PGAs) and three high-resolution analog-to-digital converters (ADCs), providing simultaneous sampling of multiple channels.
  • High Performance: With a data rate of up to 32k samples/second per channel, the device ensures accurate and high-speed data acquisition. Its 24-bit resolution ADCs offer precise signal quantization, making it ideal for capturing low-amplitude biopotential signals.
  • Integrated Features: The device integrates several functions such as a right leg drive amplifier (RLD), a pace detection circuit, and a lead-off detection system, which simplifies design and reduces external component count.
  • Low Power Consumption: Designed for battery-powered devices, the ADS1293 operates with a power-efficient architecture, minimizing power consumption for extended device operation.
  • Compact Form Factor: Available in a compact QFN-32 package, the ADS1293CISQ/NOPB is designed for space-constrained applications, allowing for a reduced PCB footprint in end products.

Applications

The ADS1293CISQ/NOPB is suitable for a wide range of medical and consumer health applications, including:

  • Portable and wearable ECG monitors
  • Wireless health monitoring systems
  • Stress test systems
  • Respiratory diagnostics
  • Impedance cardiography

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The ADS1293CISQ/NOPB is RoHS compliant and is designed to meet the stringent requirements of medical device standards, ensuring a reliable solution for critical healthcare applications.

You May Also Be Interested in

Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
IC COPIER SIGNAL 10BIT TSSOP / Channel AFE Bit
Lowest to $29.3234
Texas Instruments
IC AFE 3 CHAN 24BIT 30DSBGA
Need more? Email Us
Analog Devices Inc.
PSTN SIGNAL PORT
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 20-SOIC
Lowest to $8.7588
Analog Devices Inc.
IC ANALOG FRONT END DUAL 28TSSOP
Lowest to $134.3284
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7481 $58.9924
9+ $12.1011 $108.9099
13+ $11.7229 $152.3977
18+ $11.3447 $204.2046
23+ $10.9666 $252.2318
31+ $9.8321 $304.7951
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,620 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess