EN
  • EN
  • DE

XRD9827ACD-F

Part No XRD9827ACD-F
Manufacturer Exar Corporation
Catalog Data Acquisition - Analog Front End (AFE)
Description IC 12B CCD/CIS SIG PROC 20SOIC / AFE Video 1 ADC 12bit 3.3V 20-Pin SOIC W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Exar Corporation
Packaging Tube
Part Status Obsolete(EOL)
Resolution 12
Number of Channels 3
Power (Watts) 200mW
Operating Supply Voltage 3 V ~ 5.5 V
Voltage - Supply, Digital 3 V ~ 5.5 V
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 800166-XRD9827ACD-F
Popularity Medium
Supply and Demand Status Limited
Family Name XRD9827
Introduction Date December 01, 2000
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian XRD9827ACD-F CAD Model

Description

The Exar Corporation XRD9827ACD-F is an IC manufactured by Exar Corporation.

  • Applications: Integrated circuits (ICs)
  • Popularity: Medium
  • Packaging: Tube
  • Package Size: 20-SOIC (0.295", 7.50mm Width)
  • Power Rating: 200mW
  • Operating Supply Voltage: 3 V ~ 5.5 V
  • Channels: 3
  • Resolution: 12
  • Introduction Date: December 01, 2000
  • Status: Obsolete (EOL)
  • Supply and Demand: Limited

You May Also Be Interested in

Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Analog Devices Inc.
PSTN SIGNAL PORT
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $93.2331
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Texas Instruments
IC AFE 3 CHAN 24BIT 30DSBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess