EN
  • EN
  • DE

AD9920ABBCZRL

Part No AD9920ABBCZRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 1 CHAN 12BIT 105CSPBGA / 12-Bit CCD Signal Processor with V-Driver and Precision Timing Generator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Number of Bits 12
Number of Channels 1
Voltage - Supply, Analog 1.6V ~ 2V
Voltage - Supply, Digital 1.6V ~ 2V
Manufacturer Package 105-LFBGA, CSPBGA
Supplier Device Package 105-CSPBGA (8x8)
Part Number Series AD9920
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804914-AD9920ABBCZRL
Ultra Librarian 3D Model Ultra Librarian AD9920ABBCZRL CAD Model

Description

The AD9920ABBCZRL is a sophisticated integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This product is part of their renowned imaging product line, specifically tailored for advanced imaging applications.

The AD9920ABBCZRL is a comprehensive charge-coupled device (CCD) signal processor for high-end digital camera systems. It integrates a precision 14-bit analog-to-digital converter (ADC) and a complete range of functionalities required to process analog signals from CCD sensors. The device is designed to deliver exceptional image quality through advanced signal processing and calibration features.

Key features of the AD9920ABBCZRL include its on-chip precision correlated double sampling (CDS), programmable gain amplifier (PGA), and black level calibration circuitry. These features work together to minimize noise and maximize dynamic range, ensuring that the captured images are of the highest possible quality with accurate color reproduction and sharp detail.

Moreover, the AD9920ABBCZRL offers flexibility and ease of integration. The device supports multiple CCD types and comes in a compact, surface-mount package that is ideal for space-constrained applications. Its digital interface is compatible with a variety of DSP and microprocessor systems, enabling seamless communication and efficient data transfer.

The AD9920ABBCZRL is designed for reliability and performance, making it a go-to choice for professional-grade digital cameras, medical imaging systems, and industrial inspection equipment. Its advanced features and robust design ensure that it can meet the stringent requirements of these applications, providing consistent and reliable performance over time.

In summary, the AD9920ABBCZRL from Analog Devices Inc. represents a blend of precision, integration, and performance, making it an essential component for developers and manufacturers who demand the best in imaging technology.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Analog Devices Inc.
PSTN SIGNAL PORT
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 20-SOIC
Lowest to $8.7588
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Lowest to $18.7452
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Analog Devices Inc.
VOICEBAND SIGNAL PORT
Lowest to $19.3955
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
Analog Devices Inc.
IC ANALOG FRONT END DUAL 28TSSOP
Lowest to $134.3284

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.2773 $81.8319
6+ $22.3815 $134.2890
8+ $21.6820 $173.4560
12+ $20.9826 $251.7912
15+ $20.2832 $304.2480
20+ $18.1849 $363.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,022 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess