EN
  • EN
  • DE

ADE9078ACPZ-RL

Part No ADE9078ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 7 CHAN 24BIT 40LFCSP-WQ / High Performance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Number of Bits 24
Number of Channels 7
Voltage - Supply, Analog 2.7V ~ 3.63V
Voltage - Supply, Digital 2.7V ~ 3.63V
Manufacturer Package 40-WFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-WQ (6x6)
Part Number Series ADE9078
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805943-ADE9078ACPZ-RL
Ultra Librarian 3D Model Ultra Librarian ADE9078ACPZ-RL CAD Model

Description

Product Overview: ADE9078ACPZ-RL from Analog Devices Inc.

The ADE9078ACPZ-RL is a sophisticated polyphase multifunction energy metering IC with autocalibration from the esteemed manufacturer Analog Devices Inc. Designed for applications requiring high accuracy measurement, this integrated circuit offers a complete solution for advanced power quality monitoring and precise electrical energy measurement in power distribution systems, smart grid infrastructure, industrial applications, and commercial utility meters.

Key Features

  • High Precision Measurement: The ADE9078ACPZ-RL is engineered to deliver exceptional accuracy in energy measurement, supporting Class 0.2 energy metering systems as per the International Electrotechnical Commission (IEC) standards.
  • Comprehensive Power Quality Analysis: It features power quality analysis capabilities, including the measurement of harmonic distortion, power factor, and phase angle, to ensure the integrity and efficiency of electrical systems.
  • Multiple Communication Interfaces: The device provides versatile communication options with SPI and I2C interfaces, facilitating easy integration into a wide range of metering and monitoring systems.
  • Autocalibration: With its autocalibration feature, the ADE9078ACPZ-RL minimizes the need for manual calibration, reducing the time and cost associated with meter deployment and maintenance.
  • Robust Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the product ensures durability and long-term reliability, while also being space-efficient for PCB design.

Applications

The ADE9078ACPZ-RL is ideal for a variety of applications that demand accurate energy measurement and detailed power quality monitoring. These include:

  • Smart energy meters for residential, commercial, and industrial settings
  • Power quality monitoring equipment
  • Renewable energy systems, such as solar inverters and wind turbines
  • Energy management systems for building automation

Technical Specifications

The device operates over a wide supply voltage range and is characterized by its low power consumption, making it an energy-efficient choice for modern metering solutions. It supports a broad temperature range, ensuring reliable operation in diverse environmental conditions.

For engineers and system designers seeking a reliable and high-performance energy metering IC, the ADE9078ACPZ-RL from Analog Devices Inc. stands out as a superior choice that combines accuracy, functionality, and ease of use.

Please note that this description is for informational purposes only and it is important to consult the manufacturer's datasheet and product documentation for detailed specifications and application guidelines.

You May Also Be Interested in

Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Texas Instruments
IC COPIER SIGNAL 10BIT TSSOP / Channel AFE Bit
Lowest to $29.3234
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $16.2897
Analog Devices Inc.
VOICEBAND SIGNAL PORT
Lowest to $19.3955
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8200 $53.0200
26+ $3.9548 $102.8248
40+ $3.8313 $153.2520
54+ $3.7077 $200.2158
70+ $3.5841 $250.8870
94+ $3.2133 $302.0502
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,860 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess