Products specifications Report Issue?

Reference Date Code 12+
Reference case SOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 715007-LTC1682CS8-5#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1682CS8-5#TR CAD Model

Description

LTC1682CS8-5#TR - High Power Charge Pump DC/DC Converter

The LTC1682CS8-5#TR from Linear Technology is a robust, high-efficiency charge pump DC/DC converter designed to provide a regulated 5V output from an input voltage ranging from 2.7V to 4.5V. This device is specifically engineered to deliver a high-power output with a minimal number of external components, making it an ideal solution for portable electronic devices where space and power efficiency are critical.

The LTC1682CS8-5#TR stands out with its ability to double the input voltage and then regulate it to a fixed 5V output, offering a maximum output current of 100mA. Its internal oscillator runs at a switching frequency of 45kHz, which allows for the use of small, low-cost capacitors with low ESR (Equivalent Series Resistance), resulting in a compact and cost-effective power supply design.

This charge pump converter features a low quiescent current, typically 120µA, which is essential for battery-powered applications where extending battery life is a priority. Moreover, the device includes a thermal shutdown mechanism that protects it from overheating, ensuring reliable operation under various conditions.

The LTC1682CS8-5#TR is packaged in a space-saving 8-lead SOIC, which is suitable for automated assembly processes, and its tape and reel packaging (indicated by the suffix '#TR') is optimized for high-volume manufacturing. The robust design and high level of integration make this converter a versatile choice for a wide range of applications, including but not limited to handheld instruments, GPS receivers, and mobile phones.

Key features of the LTC1682CS8-5#TR include:

  • Fixed 5V ±4% Output Voltage
  • Input Voltage Range: 2.7V to 4.5V
  • Up to 100mA Output Current
  • Low Quiescent Current: 120µA Typically
  • High Switching Frequency: 45kHz
  • Thermal Shutdown
  • 8-Lead SOIC Package

For designers looking for a reliable and efficient power solution that can be easily integrated into their systems, the LTC1682CS8-5#TR offers a compelling combination of performance and simplicity.

You May Also Be Interested in

Anpec
Low IQ, Low Dropout 500mA Fixed Voltage Regulator
Need more? Email Us
ECAD model for APL5501
Tyco Electronics
GaAs MMIC VSAT Power Amplifier, 2W 6.40 - 7.025 GHz
Need more? Email Us
ECAD model for AM42-0039
Maxim Integrated
Combo ISO-7816 and USB Universal Smart Card Interface IC | IC PWR MGMT/SMART CARD INT 32QFN
Need more? Email Us
ECAD model for 73S8009CN-32IM/F
Analog Devices Inc.
High Speed 12-Bit Monolithic D/A Converters
Lowest to $28.2380
ECAD model for AD565ASD
Sanken
TRANS NPN 800V 5A TO3PF
Need more? Email Us
ECAD model for 2SC4300
Analog Devices Inc.
Dual, 16-/12-Bit nanoDAC+ with 2 ppm/°C Reference, SPI Interface
Lowest to $171.7558
ECAD model for AD5689RBCPZ-RL7
OEN India Limited
MINIATURE MULTITURN CERMET TRIMMERS
Need more? Email Us
ECAD model for 3296W-202
Analog Devices Inc.
High Accuracy 8-Pin Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8DIP
Lowest to $64.3659
ECAD model for AMP02FP
Analog Devices Inc.
High Accuracy, Ultralow I Low Dropout Regulator
Lowest to $2.7400
ECAD model for ADP3338AKCZ-2.85R7

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention