Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features SCR 800 V 8 A Standard Recovery Through Hole TO-220AB
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Through Hole
Package TO-220-3
Case / Package TO-220AB
Family Name MCR8
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926846-MCR8N
Ultra Librarian 3D Model Ultra Librarian MCR8N CAD Model

Description

ON Semiconductor MCR8N Thyristor SCR - Product Overview

The MCR8N is a robust silicon-controlled rectifier (SCR) manufactured by ON Semiconductor, renowned for its high efficiency and reliability in various electronic applications. This SCR is designed to switch and control high AC power where gate sensitivity, high blocking voltage, and surge capabilities are essential. It is a perfect choice for applications that require controlled rectification and phase control operations in power switching circuits.

Key Features

  • Voltage Capability: The MCR8N offers a high blocking voltage of up to 800V, which allows it to handle significant voltage without breakdown, making it suitable for a wide range of AC power applications.
  • Current Rating: With an average on-state current rating of 8 A, it can efficiently control moderate power levels, ensuring reliable operation in circuits such as motor controls, heating controls, and power supplies.
  • Gate Sensitivity: The device features a sensitive gate trigger current, ensuring that it can be triggered with low power signals, providing precise control over the switching actions.
  • Surge Capability: It has an excellent surge current capability, which is critical for withstanding transient over-voltage conditions without damage.
  • Thermal Performance: The MCR8N is encapsulated in a highly thermally conductive package that aids in effective heat dissipation, contributing to its reliability and longevity.

Applications

The MCR8N SCR is versatile and can be employed in a variety of applications, including:

  • Motor Control Circuits
  • Industrial Power Tools
  • Overvoltage Crowbar Protection
  • Capacitive Discharge Ignitions
  • Solid State Relays
  • Power Control in Domestic Appliances
  • Battery Chargers

Quality and Reliability

ON Semiconductor's commitment to quality ensures that the MCR8N SCR meets strict industry standards for performance and reliability. The device is characterized by its long operational life and stability, which is crucial for manufacturers and designers looking for components with consistent performance over time.

You May Also Be Interested in

International Rectifier
MEDIUM POWER THYRISTORS
Need more? Email Us
ECAD model for 50RIA80M
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers Reverse Blocking Thyristors
Need more? Email Us
ECAD model for MCR8DSNT4
ON Semiconductor
Silicon Controlled Rectifiers Reverse Blocking Thyristors
Need more? Email Us
ECAD model for 2N6405
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers Reverse Blocking Thyristors
Lowest to $5.4240
ECAD model for MCR706AT4
NXP / Nexperia
Thyristors
Need more? Email Us
ECAD model for BT152X-800R
NXP / Nexperia
Thyristors logic level
Need more? Email Us
ECAD model for BT149B
Littelfuse Inc.
SxX8xSx EV Series 0.8A Sensitive SCR
Lowest to $0.0802
ECAD model for S6X8TS2RP
STMicroelectronics
HIGH SURGE CAPABILITY
Lowest to $17.0076
ECAD model for BTW68-800
NXP / Nexperia
Thyristors
Lowest to $0.1704
ECAD model for BT151S-800R

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.2456 $64.9120
49+ $2.6635 $130.5115
76+ $2.5807 $196.1332
104+ $2.4967 $259.6568
134+ $2.4138 $323.4492
180+ $2.1642 $389.5560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 100,500 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention