PHD33NQ20T,118 - NXP Semiconductor
The PHD33NQ20T,118 from NXP Semiconductors is a high-performance, N-channel TrenchMOS logic level FET designed for use in a wide range of electronic applications. This field-effect transistor (FET) is a part of NXP's TrenchMOS portfolio, which is renowned for providing low on-state resistance with high switching speed and improved energy efficiency.
Key Features:
- Low Threshold Voltage: The device features a low threshold voltage that enables it to operate efficiently at logic level voltages, making it compatible with modern microcontrollers and digital circuits.
- High-Speed Switching: With its fast switching capabilities, the PHD33NQ20T,118 is ideal for high-frequency applications, reducing switching losses and improving overall performance.
- Low On-State Resistance (RDS(on)): The low RDS(on) minimizes conduction losses, which is crucial for power efficiency, especially in power management circuits.
- High Continuous Drain Current (ID): This transistor can handle a high continuous drain current, making it suitable for handling high power loads.
- Robust Thermal Performance: The device's excellent thermal characteristics ensure reliable operation even under high temperature conditions.
Applications:
The versatility of the PHD33NQ20T,118 makes it suitable for a variety of applications, including:
- DC/DC converters
- Power management systems
- Motor drives
- Load switches
- Battery management systems
- Switch mode power supplies (SMPS)
Product Specifications:
| Parameter |
Value |
| Package |
TO-252 (DPAK) |
| Threshold Voltage (VGS(th)) |
Typically 2.0 V |
| Drain-Source Voltage (VDS) |
200 V |
| Continuous Drain Current (ID) |
33 A |
| On-State Resistance (RDS(on)) |
Typically 52 mΩ |
| Power Dissipation (PD) |
83 W |
The PHD33NQ20T,118 represents NXP's commitment to providing high-quality, energy-efficient components for today's demanding electronic environments. Its robust performance and efficiency make it an excellent choice for designers looking to optimize their power circuits.