EN
  • EN
  • DE

MIC4480YME-T5

Part No MIC4480YME-T5
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 4.5V ~ 32V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 2.5A, 2.5A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 120ns, 45ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOIC-EP
Base Product Number MIC4480
Standard Package 500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342910-MIC4480YME-T5
Ultra Librarian 3D Model Ultra Librarian MIC4480YME-T5 CAD Model

Description

Microchip Technology's MIC4480YME-T5: A High-Performance Step-Down Regulator

The MIC4480YME-T5 is a state-of-the-art step-down (buck) regulator from Microchip Technology, designed to deliver efficiency and reliability for a wide range of applications. This compact and powerful regulator is an ideal solution for converting higher voltage levels down to lower voltages with high efficiency, which is crucial for powering sensitive electronic devices.

Key Features

  • High Efficiency: The MIC4480YME-T5 is engineered to provide very high efficiency, which is essential for minimizing heat generation and improving system reliability.
  • Adjustable Output Voltage: It offers an adjustable output voltage feature that allows for a high degree of flexibility in catering to the specific needs of the application.
  • Integrated Features: This regulator integrates several protective features, including over-temperature and over-current protection, which safeguard the device and the system it powers from various fault conditions.
  • Compact Size: The small footprint of the MIC4480YME-T5 makes it an excellent choice for space-constrained applications, allowing for a more compact overall design.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various input sources and ensuring compatibility with a range of different power supplies.

Applications

The versatility of the MIC4480YME-T5 makes it suitable for a diverse array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Networking equipment and servers
  • Industrial systems and controls
  • Automotive electronics
  • Consumer electronics

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the MIC4480YME-T5 is no exception. It is built to meet the high standards of performance and reliability that customers have come to expect from Microchip products. When choosing the MIC4480YME-T5, designers and engineers can be confident in the regulator's ability to perform consistently across a range of conditions and applications.

Overall, the MIC4480YME-T5 is a robust, efficient, and versatile step-down regulator that represents Microchip Technology's dedication to innovation and excellence in power management solutions.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess