EN
  • EN
  • DE

LM74502QDDFRQ1

Part No LM74502QDDFRQ1
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description AUTOMOTIVE REVERSE POLARITY PROT / OR Controller Source Selector Switch N-Channel 1:1 TSOT-23-8
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Mfr Texas Instruments
Package Tape & Reel
Type Source Selector Switch
FET Type N-Channel
Internal Switch(s) No
Delay Time - ON 75 µs
Delay Time - OFF 2 µs
Current - Output (Max) 2A
Current - Supply 45 µA
Voltage - Supply 4V ~ 60V
Applications Automotive
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number LM74502
Standard Package 3,000
RoHS Status Not applicable
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338130-LM74502QDDFRQ1
Ultra Librarian 3D Model Ultra Librarian LM74502QDDFRQ1 CAD Model

Description

Texas Instruments LM74502QDDFRQ1 Automotive Grade Controller

The LM74502QDDFRQ1 from Texas Instruments is a highly sophisticated, automotive-grade controller designed for managing synchronous buck or boost power converters in vehicle power systems. This advanced controller is specifically engineered to meet the rigorous demands of automotive applications, providing a robust and efficient solution for power management.

With its wide input voltage range, the LM74502QDDFRQ1 is capable of handling varying levels of input power, making it versatile for different automotive environments. The device operates over a junction temperature range from -40°C to 150°C, ensuring reliable performance under extreme conditions.

One of the key features of this controller is its ability to support high-efficiency power conversion, which is critical for reducing the thermal footprint and enhancing the overall efficiency of automotive electrical systems. The LM74502QDDFRQ1 achieves this through its advanced control topology and integration of high-performance MOSFET drivers.

The controller also boasts a range of protection features, such as over-current, over-voltage, and thermal shutdown, which safeguard the system against potential damage from electrical anomalies. Furthermore, the LM74502QDDFRQ1 is designed with a low quiescent current, which is essential for reducing standby power consumption and preserving battery life in vehicles.

For design flexibility, the LM74502QDDFRQ1 comes in a compact package, making it suitable for space-constrained applications. It is also AEC-Q100 qualified, ensuring that it meets the stringent quality standards required for automotive components.

In summary, the Texas Instruments LM74502QDDFRQ1 is a top-tier power controller that combines efficiency, reliability, and protection to meet the sophisticated needs of modern automotive power systems. Its robust design and advanced features make it an ideal choice for engineers looking to enhance the performance and safety of their vehicle's power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP / OR Controller Source Selector Switch P-Channel 2:2 10-MSOP
Lowest to $8.0746
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL
Lowest to $18.2150
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.8972
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN / OR Controller Source Selector Switch P-Channel 2:1 20-QFN (4x4)
Lowest to $13.2863
Texas Instruments
AUTOMOTIVE, TVS LESS LOW IQ REVE / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5776
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN
Lowest to $14.5523
Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN / OR Controller Source Selector Switch P-Channel 3:1 24-QFN (4x4)
Lowest to $11.6233
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Texas Instruments
AUTOMOTIVE 3.2-V TO 65-V REVERSE / OR Controller N+1 ORing Controller N-Channel 1:1 TSOT-23-8
Lowest to $2.1317

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8202 $53.3130
150+ $0.6730 $100.9500
235+ $0.6519 $153.1965
320+ $0.6309 $201.8880
410+ $0.6099 $250.0590
550+ $0.5468 $300.7400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,655 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess