EN
  • EN
  • DE
  • IT

LPC2106FHN48/01,55

Part No LPC2106FHN48/01,55
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 60MHz
Number of I/O 32
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 64K x 8
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-HVQFN (7x7)
Win Source Part Number 139167-LPC2106FHN48/01,55
Ultra Librarian 3D Model Ultra Librarian LPC2106FHN48/01,55 CAD Model

Description

The NXP LPC2106FHN48/01,55 is a robust ARM7TDMI-S based microcontroller that offers an optimal blend of performance, power efficiency, and design flexibility. Designed for embedded applications, this microcontroller is well-suited for a wide range of industrial, consumer, and computing tasks where reliability and cost-effectiveness are key considerations.

Key Features

  • Core: The LPC2106FHN48/01,55 is powered by a 32-bit ARM7TDMI-S core that operates at up to 70 MHz, providing a solid foundation for applications that require efficient data processing and real-time operation.
  • Memory: It comes with 128 KB of on-chip flash memory, which is ideal for storing firmware and applications, and 64 KB of SRAM for data storage, which is ample for many embedded systems.
  • I/O Capabilities: The microcontroller features multiple 32-bit timers, an efficient Vectored Interrupt Controller (VIC), and up to 45 General Purpose I/O (GPIO) pins, making it highly versatile for interfacing with various peripherals and sensors.
  • Communication Interfaces: It includes serial communication interfaces such as two UARTs, two I2C buses, and two SPI buses, facilitating easy data exchange with other devices and systems.
  • Power Management: The device supports multiple power-saving modes, which enable the design of energy-efficient applications, crucial for battery-powered and portable devices.
  • Packaging: The LPC2106FHN48/01,55 is available in a compact 48-pin LQFP package, which is conducive to space-constrained applications while still offering sufficient pins for most tasks.

Applications

The NXP LPC2106FHN48/01,55 is a versatile microcontroller that can be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Medical equipment
  • Utility meters
  • Alarm systems
  • Consumer electronics
  • Automotive components

In conclusion, the NXP LPC2106FHN48/01,55 microcontroller offers a balanced combination of processing power, memory capacity, and peripheral integration, making it a smart choice for developers looking to create efficient and reliable embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess