EN
  • EN
  • DE

TNR14V361K

Part No TNR14V361K
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 374627-TNR14V361K
Ultra Librarian 3D Model Ultra Librarian TNR14V361K CAD Model

Description

The TNR14V361K is a varistor designed to protect electronic circuits from transient voltage surges. It's a voltage-dependent resistor (VDR) that is commonly used in applications where protection from lightning, electrostatic discharge (ESD), and inductive switching is required. The '14' likely corresponds to a 14mm disc size.

Applications:

  • Power Supplies: Protecting sensitive components in power supplies from voltage spikes.
  • Industrial Control Systems: Safeguarding industrial equipment and control circuits from surges.
  • Consumer Electronics: Protecting electronic devices such as TVs, computers, and appliances from power surges.
  • Telecommunications Equipment: Shielding communication lines and equipment from lightning and ESD.
  • Automotive Electronics: Protecting automotive electronic control units (ECUs) and sensors.

Features:

  • High Surge Current Capability: Capable of withstanding high surge currents without failure.
  • Fast Response Time: Quickly responds to transient voltage events, providing effective protection.
  • Low Leakage Current: Exhibits low leakage current under normal operating conditions.
  • Wide Operating Voltage Range: Suitable for use in a variety of voltage environments.
  • Compact Size: Allows for easy integration into various circuit designs.

Benefits:

  • Enhanced Circuit Protection: Prevents damage to sensitive electronic components from voltage surges.
  • Improved System Reliability: Reduces the risk of equipment failure due to transient voltage events.
  • Extended Product Lifespan: Protects against premature aging and failure of electronic devices.
  • Reduced Downtime: Minimizes disruptions caused by surge-related failures.
  • Cost Savings: Reduces the need for costly repairs and replacements of damaged equipment.

Additional Details:

The '361' in the part number typically indicates a voltage rating of approximately 360V (36 x 10^1). The 'K' represents a tolerance of +/-10%. To determine the precise electrical characteristics, such as maximum surge current, clamping voltage, and energy absorption capability, consult the manufacturer's datasheet. Varistors operate by exhibiting a high resistance at normal operating voltages, effectively blocking current flow. However, when the voltage exceeds a certain threshold (the varistor voltage), the resistance drops dramatically, diverting the surge current away from protected components. This clamping action limits the voltage across the protected circuit, preventing damage. The TNR14V361K is an important component for ensuring the reliable operation of electronic equipment.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess