EN
  • EN
  • DE

LM74202QPWPRQ1

Part No LM74202QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC POWER MANAGEMENT / OR Controller N+1 ORing Controller N-Channel 1:1 16-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type N+1 ORing Controller
FET Type N-Channel
Internal Switch(s) Yes
Delay Time - ON 80 µs
Delay Time - OFF 9 µs
Current - Output (Max) 2.2A
Current - Supply 285 µA
Voltage - Supply 4.2V ~ 40V
Applications General Purpose
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-HTSSOP
Base Product Number LM74202
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM74202QPWPRQ1TR,296-LM74202QPWPRQ1DKR,296-LM74202QPWPRQ1CT
Standard Package 2,000
Win Source Part Number 1158592-LM74202QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian LM74202QPWPRQ1 CAD Model

Description

Introducing the LM74202QPWPRQ1 from Texas Instruments

The LM74202QPWPRQ1 is a state-of-the-art power management integrated circuit (IC) designed and manufactured by Texas Instruments (TI), one of the most trusted names in the electronics industry. This robust device is specifically engineered to meet the rigorous demands of automotive and industrial applications, ensuring reliable performance under challenging conditions.

Key Features

  • High-Efficiency Power Management: The LM74202QPWPRQ1 offers efficient power management capabilities, making it an ideal choice for systems where energy conservation is critical.
  • Robust Thermal Performance: With its excellent thermal management properties, this IC maintains optimal performance even under high-temperature conditions commonly found in automotive environments.
  • Wide Input Voltage Range: This device supports a broad range of input voltages, providing flexibility in various power supply configurations.
  • Protection Features: The LM74202QPWPRQ1 includes built-in protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, which safeguard the IC and the system it powers from potential damage.
  • Quality and Reliability: As with all Texas Instruments products, this IC is manufactured to the highest quality standards, ensuring reliability and longevity in the field.
  • Automotive Qualified: The LM74202QPWPRQ1 is AEC-Q100 qualified, making it suitable for automotive applications where compliance with industry standards is essential.

Applications

The versatility of the LM74202QPWPRQ1 allows it to be used across a wide range of applications, particularly where high reliability and efficiency are paramount. It is commonly employed in power supply circuits for:

  • Automotive infotainment and telematics systems
  • Advanced driver-assistance systems (ADAS)
  • Industrial control systems
  • Powertrain and engine control units

With its advanced features and proven performance, the LM74202QPWPRQ1 from Texas Instruments represents an excellent choice for designers seeking a robust power management solution for their automotive or industrial projects. By integrating this IC into your design, you can expect a reliable, high-performance end product that stands up to the demands of the most challenging environments.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN / OR Controller Source Selector Switch P-Channel 3:1 24-QFN (4x4)
Lowest to $11.6233
Linear Technology
IC OR CTRLR SRC SELECT 8DFN
Lowest to $7.9164
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Lowest to $31.2820
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $10.1746
Texas Instruments
AUTOMOTIVE 3.2-V TO 65-V REVERSE / OR Controller N+1 ORing Controller N-Channel 1:1 TSOT-23-8
Lowest to $2.1317
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN
Lowest to $6.1586
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10DFN
Lowest to $50.0500
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $53.8433
Monolithic Power Systems Inc.
CCM/DCM FLYBACK IDEAL DIODE WITH
Lowest to $2.6671

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4925 $52.3425
49+ $2.0452 $100.2148
76+ $1.9813 $150.5788
105+ $1.9173 $201.3165
135+ $1.8534 $250.2090
181+ $1.6617 $300.7677
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess