EN
  • EN
  • DE

PI3DPX1202A1ZBE

Part No PI3DPX1202A1ZBE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description ACTIVE DISPLAY V-QFN7070-48 TRAY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Manufacturer Diodes Incorporated
Series ReDriver™
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-TQFN (7x7)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889087-PI3DPX1202A1ZBE
Ultra Librarian 3D Model Ultra Librarian PI3DPX1202A1ZBE CAD Model

Description

Introducing the PI3DPX1202A1ZBE from Diodes Incorporated

The PI3DPX1202A1ZBE is a state-of-the-art re-driver from Diodes Incorporated designed for the latest high-speed signal requirements. This versatile component is specifically engineered to enhance signal integrity by reconditioning high-speed signals in computing, consumer electronics, and networking applications. With its advanced features and robust performance, the PI3DPX1202A1ZBE is an ideal choice for designers looking to extend signal reach and maintain signal fidelity in their digital systems.

Key Features:

  • Signal Integrity: The device provides four differential channels, capable of re-driving signals at speeds up to 20 Gbps. This ensures that high-speed data can be transmitted reliably over long PCB traces or cables.
  • Adaptive Equalization: Equipped with programmable equalization, the PI3DPX1202A1ZBE can dynamically adjust to compensate for varying levels of signal loss, thereby maintaining optimal performance across different media.
  • Low Power Consumption: Designed with power efficiency in mind, the component operates with a minimal power draw, making it suitable for power-sensitive applications.
  • Flexibility: The device supports a wide range of high-speed interfaces, including USB 3.2, Thunderbolt 3, and PCIe Gen4, providing designers with the flexibility to use it across various platforms and standards.
  • Compact Design: Housed in a small form factor package, the PI3DPX1202A1ZBE saves valuable board space and is ideal for integration into space-constrained designs.

Applications:

The PI3DPX1202A1ZBE is designed to be a versatile solution that can be used in multiple applications. It is particularly well-suited for:

  • High-performance computing systems
  • Consumer electronics such as laptops, tablets, and gaming devices
  • Data center infrastructure
  • Networking equipment such as switches and routers
  • USB hubs, docks, and docking stations

With its advanced signal conditioning capabilities, the PI3DPX1202A1ZBE from Diodes Incorporated is an essential component for any application requiring high-speed data transfer and signal integrity. Whether you're developing cutting-edge consumer electronics or robust enterprise networking solutions, this re-driver will help ensure that your products perform at their best.

You May Also Be Interested in

Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $3.0578
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,430 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess