EN
  • EN
  • DE

XCV3004FGG456C

Part No XCV3004FGG456C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description Xilinx 456FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Gates 322970
RoHS Compliant
Win Source Part Number 999724-XCV3004FGG456C
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCV3004FGG456C CAD Model

Description

The XCV3004FGG456C is a Virtex-E series Field-Programmable Gate Array (FPGA) from Xilinx. This FPGA is designed for high-performance, high-density programmable logic applications. It provides a flexible platform for implementing a wide range of digital circuits and systems, especially where substantial logic resources and high-speed performance are critical.

Applications:

  • Telecommunications Infrastructure: High-speed data processing, channel coding/decoding, and protocol implementation in network equipment.
  • Data Acquisition Systems: Real-time data capture, processing, and analysis in scientific and industrial instrumentation.
  • Image and Video Processing: High-resolution video encoding, decoding, and manipulation for broadcast and surveillance systems.
  • High-Performance Computing: Accelerated computation for scientific simulations, financial modeling, and data analytics.
  • Custom Logic Solutions: Rapid prototyping and implementation of custom digital circuits for various applications.

Features:

  • High Logic Density: Contains a significant number of configurable logic blocks (CLBs) to implement complex digital circuits.
  • On-Chip Memory: Embedded block RAM for high-speed data storage and retrieval.
  • Flexible I/O Interface: Supports various I/O standards and protocols for interfacing with external devices.
  • Advanced Interconnect Architecture: Provides high-bandwidth, low-latency communication between logic resources.
  • FGG456 Package: Fine-pitch ball grid array package for high pin density and efficient thermal management.

Benefits:

  • Design Flexibility: Programmable logic allows for rapid prototyping and modification of digital designs.
  • High Performance: Optimized for speed and throughput, enabling high-performance applications.
  • Reduced Time-to-Market: Shortens development cycles compared to custom ASIC designs.
  • Integration: Combines logic, memory, and I/O in a single device, reducing system complexity.
  • Cost-Effectiveness: Provides a cost-effective solution for implementing complex digital systems.

Additional Details:

The XCV3004FGG456C operates at a core voltage of typically 1.8V or 2.5V, balancing performance with power consumption. The device supports a wide range of I/O standards, including LVTTL, LVCMOS, and HSTL, allowing for versatile connectivity. Its operating temperature range spans from 0°C to +85°C. Configuration data can be loaded through various methods, including JTAG and serial configuration interfaces. This FPGA includes advanced clock management features to support high-speed operation and minimize clock skew.

Xilinx provides a comprehensive suite of development tools, including ISE (Integrated Software Environment), for designing, implementing, and verifying FPGA designs. These tools enable designers to map their designs onto the FPGA fabric, optimize performance, and simulate the design to ensure it meets the required specifications. The combination of high logic density, flexible I/O, and comprehensive development tools makes the XCV3004FGG456C a powerful solution for a wide range of digital system applications.

You May Also Be Interested in

Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess