EN
  • EN
  • DE

LM613IWMX

Part No LM613IWMX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description Dual Operational Amplifiers, Dual Comparators, and Adjustable Reference | IC COMP/REF/OPAMP DUAL 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Type Amplifier, Comparator, Reference
Applications Power Supply Monitor
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number LM613
Manufacturer Pack Quantity 1
MSL Level 2A (4 Weeks)
Win Source Part Number 1200517-LM613IWMX
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LM613
Introduction Date June 01, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LM613IWMX CAD Model

Description

Introducing the LM613IWMX from Texas Instruments

The LM613IWMX is a meticulously engineered dual operational amplifier and voltage reference unit designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of TI's commitment to providing high-performance, reliable components for a wide range of electronic applications. It is particularly well-suited for applications that demand precision and stability, such as industrial control systems, automotive electronics, and sensor interfaces.

Key Features

  • Dual Operational Amplifier: The LM613IWMX houses two independent op-amps, offering excellent power-to-performance ratios. These amplifiers are designed for low voltage operation and are capable of running from a single supply voltage, making them versatile for various circuit configurations.
  • Precision Voltage Reference: Alongside the op-amps, this device includes a stable and precise voltage reference. This feature is essential for applications requiring accurate analog-to-digital conversions or stable voltage regulation.
  • Low Power Consumption: Energy efficiency is a hallmark of the LM613IWMX, with its design focused on minimizing power consumption without sacrificing performance, making it ideal for portable and battery-powered devices.
  • Wide Operating Temperature Range: The device is built to operate over a broad temperature range, ensuring reliability and functionality in extreme conditions, which is critical for automotive and industrial applications.

Applications

The versatile nature of the LM613IWMX makes it suitable for a variety of applications, including:

  • Power supply control
  • Data acquisition systems
  • Analog signal conditioning
  • Automotive electronics
  • Process control and monitoring

Product Specifications

The LM613IWMX is available in a small outline integrated circuit (SOIC) package, ensuring a compact footprint for space-constrained applications. It operates with a supply voltage range that accommodates most common system requirements, and its dual design allows for reduced component count, thereby simplifying design and conserving board space.

For engineers and designers looking for a reliable, high-performance dual operational amplifier with an integrated voltage reference, the LM613IWMX from Texas Instruments represents a robust solution that combines functionality and efficiency in one compact package.

You May Also Be Interested in

Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8SOIC
Need more? Email Us
MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER DIE
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 20TSSOP
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 16BCC
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
NOVOSENSE
ISO V-SENSING AMPLIFIER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0178 $64.0712
8+ $13.1429 $105.1432
12+ $12.7321 $152.7852
17+ $12.3214 $209.4638
21+ $11.9107 $250.1247
29+ $10.6786 $309.6794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess