Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Limiting Postamplifier
Applications Optical Networks
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number SY88903
Other Names SY88903KC TR,SY88903KC TR,SY88903KCTR,SY88903KCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260403-SY88903KC-TR
Ultra Librarian 3D Model Ultra Librarian SY88903KC-TR CAD Model

Description

The SY88903KC-TR from Microchip Technology is a high-performance, low-power consumption post amplifier designed for use in fiber-optic receivers. This product is a critical component in the realm of telecommunications and data communications, providing the necessary amplification to optical signals after they have been converted into electrical signals by a photodiode.

Key Features

  • High Data Rates: The SY88903KC-TR is capable of supporting data rates up to 3.2 Gbps, making it suitable for a variety of high-speed applications including Gigabit Ethernet, Fiber Channel, and SONET/SDH.
  • Low Power Dissipation: With an emphasis on energy efficiency, this post amplifier maintains low power dissipation, which is critical for reducing thermal challenges in system design.
  • Single 3.3V Power Supply: The device operates on a single 3.3V power supply, simplifying power management within the system.
  • Chatter-Free Loss-of-Signal (LOS) Output: The SY88903KC-TR features a chatter-free Loss-of-Signal indication, enhancing signal integrity and reliability.
  • PECL Data Outputs: The amplifier provides differential Positive Emitter-Coupled Logic (PECL) outputs, ensuring compatibility with standard interface logic.

Applications

The SY88903KC-TR is ideal for a multitude of fiber-optic based applications, including but not limited to:

  • Telecommunication Switching Systems
  • Data Communication Networks
  • High-Speed Data Acquisition Systems
  • Storage Area Networks (SAN)

Quality and Reliability

Microchip Technology is renowned for their commitment to quality and the SY88903KC-TR is no exception. It is designed to meet the stringent requirements of the industrial temperature range and is available in a compact 10-pin MSOP package, which is RoHS compliant and ideal for space-constrained applications.

In summary, the SY88903KC-TR post amplifier from Microchip Technology is a versatile, high-performance solution for amplifying electrical signals in fiber-optic communication systems. Its ability to handle high data rates, coupled with low power consumption and reliable performance, makes it an excellent choice for designers looking to optimize their optical network infrastructure.

You May Also Be Interested in

Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Need more? Email Us
ECAD model for MAX3864E/D
Microchip Technology
IC LIMITING AMP 16QFN
Need more? Email Us
ECAD model for SY88953ALMG-TR
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $244.2106
ECAD model for LTC6406IUD#PBF
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Need more? Email Us
ECAD model for LA3161-E
Maxim Integrated
IC LIMITING AMP 10UMAX / Limiting Amplifier IC Optical Networks 10-uMAX-EP
Need more? Email Us
ECAD model for MAX3269CUB+T
Microchip Technology
IC LIMIT AMP 16MLF
Lowest to $101.7261
ECAD model for SY88149HLMG
Intersil
LINE DRIVER/RECEIVER
Lowest to $3.0128
ECAD model for ISL1556IRZ
STMicroelectronics
IC AMP COMP 8SO
Need more? Email Us
ECAD model for TSM100IDT
Maxim Integrated
1.25-2.5GBPS LIMITING AMPLIFIER / Limiting Amplifier IC Optical Networks 10-uMAX-EP
Lowest to $5.4849
ECAD model for MAX3765CUB

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention