Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Accessories
Mfr TE Connectivity AMP Connectors
Series AMPSEAL
Package Box
Accessory Type Plug, Sealing
Base Product Number 770678
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Other Names A106459,-770678-1-LSI,-770678-1-SI,7706781,770678-1-ND,-770678-1-CSI
Standard Package 1
Win Source Part Number 998091-770678-1
Ultra Librarian 3D Model Ultra Librarian 770678-1 CAD Model

Description

The TE Connectivity AMP Connectors 770678-1 is a plug sealing accessory type connector designed for use with rectangular connectors.

  • Series: AMPSEAL
  • Package: Box
  • Standard Package Quantity: 1
  • MSL Level: 1 (unlimited)
  • REACH: Vendor Undefined
  • HTSUS: 8538.90.8180

You May Also Be Interested in

Molex, LLC
CONN HEADER VERT 8POS 4.2MM / Connector Header Through Hole 8 position 0.165" (4.20mm)
Lowest to $6.1159
ECAD model for 0039290083
TE Connectivity
RECEPTACLE ASSEMBLY 5H TYPE | CONN RCPT 100POS SMD GOLD
Lowest to $3.2004
ECAD model for 5177983-4
Molex, LLC
FEMALE TML 15 GOLD 10AWG FORMED / Socket Contact Gold 10 AWG Crimp
Lowest to $2.3014
ECAD model for 1720630335
Analog Power
N-Channel 60-V (D-S) MOSFET
Lowest to $0.1837
ECAD model for AM9945N
Molex, LLC
ULTRAFIT HDR RT 1R BLK NAIL 03 C / Connector Header position
Need more? Email Us
ECAD model for 1723103203
Others
Need more? Email Us
ECAD model for SAM9233
OKI/Metcal
Need more? Email Us
ECAD model for M6920
Samtec Inc.
FLEXIBLE MICRO BOARD STACKING HE / Position Header Spacer Connector
Need more? Email Us
ECAD model for FW-08-02-G-D-189-075
Samtec Inc.
FLEXIBLE SURFACE MOUNT BOARD STA / Position Header Spacer Connector
Need more? Email Us
ECAD model for TW-18-09-L-D-255-SM

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.0984 $50.1840
1,240+ $0.0808 $100.1920
1,920+ $0.0782 $150.1440
2,645+ $0.0757 $200.2265
3,420+ $0.0732 $250.3440
4,575+ $0.0656 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 66,000 pieces
MOQ: 510 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention