Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Type Transimpedance Preamplifier
Applications Optical Networks
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX3267
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 2156-MAX3267CSA-MA,MAXMAXMAX3267CSA
Standard Package 100
Win Source Part Number 1075281-MAX3267CSA
Ultra Librarian 3D Model Ultra Librarian MAX3267CSA CAD Model

Description

The MAX3267CSA from Maxim Integrated is a state-of-the-art transimpedance amplifier (TIA) designed for fiber optic receivers. This high-performance component is ideal for converting small photodiode currents into a usable voltage with exceptional precision and speed.

Key Features

  • Wide Bandwidth: The MAX3267CSA offers a wide bandwidth that ensures high-speed data transmission, making it suitable for advanced communication systems.
  • Low Noise Performance: With its low noise design, this TIA maintains signal integrity even at high speeds, which is crucial for maintaining a high signal-to-noise ratio.
  • High Gain: It provides a high transimpedance gain, which allows for the detection of very small photodiode currents, enhancing the dynamic range of the system.
  • Single +5V Supply: The device operates on a single +5V supply, simplifying power management in optical systems.
  • Automatic Gain Control (AGC): The built-in AGC adjusts the gain to maintain optimal performance across various light levels.

Applications

The MAX3267CSA is versatile and can be used in a variety of applications, including:

  • Fiber optic networks
  • SONET/SDH receivers
  • High-speed data communications
  • Optical sensors

Product Specifications

The MAX3267CSA is housed in a compact 8-pin SOIC package, offering a convenient solution for space-constrained applications. It has a wide operating temperature range, ensuring reliable performance in diverse environments. This TIA is designed for direct connection to a photodiode and is capable of handling a wide range of photodiode capacitances, which provides flexibility in the choice of photodiodes.

Conclusion

Maxim Integrated's MAX3267CSA transimpedance amplifier is a high-quality component that delivers exceptional performance for optical communication systems. Its combination of high speed, low noise, and high gain makes it an excellent choice for designers looking to enhance the performance of their fiber optic receivers. The integrated AGC and the ability to operate over a wide range of temperatures further add to its appeal, making it a versatile and reliable choice for a multitude of optical applications.

You May Also Be Interested in

Intersil
IC OPAMP GP 10MHZ 8MSOP / Op Amp Dual Low Noise Amplifier ±20V/40V 8-Pin MSOP T/R
Need more? Email Us
ECAD model for ISL28227FUZ-T7A
Maxim Integrated
IC OPAMP GP 480KHZ RRO 8SOIC / Op Amp Dual Low Power Amplifier R-R O/P ±8V/16V 8-Pin SOIC N
Need more? Email Us
ECAD model for ICL7621ACSA+
Texas Instruments
IC OPAMP GP 135MHZ RRO 6SOT / Op Amp Single GP R-R O/P ±5.5V/11V 6-Pin TSOT-23 T/R
Lowest to $4.0790
ECAD model for LMH6611MK/NOPB
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 10MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 10-MSOP
Lowest to $5.4179
ECAD model for LTC6262HMS#PBF
Intersil
IC OPAMP GP 2MHZ RRO 8MSOP / Op Amp Dual Micropower Amplifier R-R I/O 5.5V 8-Pin MSOP Tube
Lowest to $0.8660
ECAD model for ISL28213FUZ
Runic Technology
IC CMOS 4 CIRCUIT 14SOIC / CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $0.6596
ECAD model for RS8559XP
Texas Instruments
ENHANCED-JFET LOW-POWER LOW-OFFSET OPERATIONAL AMPLIFIERS
Lowest to $4.3846
ECAD model for TL032ACDRG4
Texas Instruments
IC OPAMP GP 3MHZ RRO 8SOIC / Op Amp Single Precision Amplifier R-R O/P 5.25V 8-Pin SOIC T/R
Need more? Email Us
ECAD model for LMP2015MAX/NOPB
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Need more? Email Us
ECAD model for AD8224BCPZ-WP

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention