EN
  • EN
  • DE

AD8335ACPZ

Part No AD8335ACPZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC VGAIN AMP 64LFCSP / Variable Gain Amplifier IC Signal Processing 64-LFCSP-VQ (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Analog Devices Inc.
Series X-AMP®
Package Tray
Type Variable Gain Amplifier
Applications Signal Processing
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Base Product Number AD8335
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAAD8335ACPZ,2156-AD8335ACPZ,-2735-AD8335ACPZ
Standard Package 1
Win Source Part Number 1043189-AD8335ACPZ
Ultra Librarian 3D Model Ultra Librarian AD8335ACPZ CAD Model

Description

Analog Devices Inc. AD8335ACPZ Precision VGA with AGC

The AD8335ACPZ is a high-performance, precision variable gain amplifier (VGA) designed by Analog Devices Inc. to cater to a wide range of applications requiring dynamically controlled gain. This device is particularly well-suited for medical ultrasound and radar systems, where precise gain control and high linearity are crucial.

Key Features

  • Wide Gain Range: The AD8335ACPZ offers a gain range from -11.5 dB to 43.5 dB, providing users with a broad dynamic range to accommodate various signal levels.
  • Fine Gain Control: Gain control is linear in dB, allowing for fine adjustments and consistent performance throughout the gain range.
  • Low Noise Figure: With a low noise figure, the AD8335ACPZ ensures that signal integrity is maintained, making it ideal for sensitive applications like medical imaging.
  • Automatic Gain Control (AGC): The built-in AGC loop can be configured to maintain a constant output amplitude, which is critical for systems that require stable signal levels.
  • Single Supply Operation: The device operates from a single 5 V supply, simplifying the power supply design and reducing system complexity.
  • Integrated Features: It includes an internal voltage reference and a preamplifier, reducing the need for additional external components.
  • Compact Package: Housed in a compact 32-lead LFCSP (5 mm x 5 mm) package, the AD8335ACPZ saves valuable board space in dense electronic designs.

Applications

The AD8335ACPZ is specifically designed to be versatile and can be used in a variety of applications. Some of the most common applications include:

  • Medical Ultrasound Equipment
  • Radar Systems
  • IF Sampling Receivers
  • Communications
  • Base Station Infrastructure

With its precision performance and comprehensive features, the AD8335ACPZ from Analog Devices Inc. stands out as a superior choice for designers looking to incorporate a reliable and versatile VGA with AGC into their electronic designs.

You May Also Be Interested in

dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP
Lowest to $5.8209
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.3330 $72.6660
4+ $29.8117 $119.2468
6+ $28.8801 $173.2806
8+ $27.9485 $223.5880
10+ $27.0169 $270.1690
13+ $24.2220 $314.8860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess