Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Microchip Technology
Package Tray
PLL Yes
Main Purpose Ethernet, SONET/SDH, Wireless Base Stations
Input CMOS
Output CMOS, LVDS, LVPECL
Number of Circuits 3
Frequency - Max 750MHz
Voltage - Supply 1.8V, 3.3V
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350220-ZL30643LDG1
Ultra Librarian 3D Model Ultra Librarian ZL30643LDG1 CAD Model

Description

Microchip Technology's ZL30643LDG1 is a state-of-the-art, high-performance product designed for advanced network synchronization solutions. This product is a testament to Microchip's commitment to providing cutting-edge technology for complex timing and communication applications.

Key Features

  • High Precision Timing: The ZL30643LDG1 is engineered to deliver precise timing solutions, which is crucial for applications that require synchronization such as telecommunications, data centers, and industrial networks.
  • Low Jitter Performance: With its low jitter output, this product ensures high-quality signal integrity, which is essential for maintaining the reliability of communication systems.
  • Flexibility: The device offers a range of configuration options, allowing it to be tailored to specific network requirements and ensuring compatibility with various system architectures.
  • Robust Temperature Stability: Designed to operate reliably across a wide temperature range, the ZL30643LDG1 maintains its performance even under harsh environmental conditions.

Applications

The ZL30643LDG1 is versatile and can be used in multiple applications, including:

  • Telecommunication systems such as 4G/5G base stations and network routers
  • Data center infrastructure requiring precise time synchronization
  • Industrial automation and control systems where timing accuracy is crucial
  • Broadcast video systems for synchronized signal distribution

Technical Specifications

The ZL30643LDG1 comes with a comprehensive set of technical specifications designed to meet the needs of a wide array of synchronization tasks:

  • Supply Voltage: Specified for optimal performance within the industry standard ranges
  • Frequency Range: Supports a broad range of frequencies to accommodate various applications
  • Package Type: Provided in a package that is designed for easy integration into system designs

Microchip Technology's ZL30643LDG1 is a testament to the company's innovation in the field of network synchronization. With its robust feature set and wide range of applications, it stands as an excellent choice for system designers seeking reliable and precise timing solutions.

You May Also Be Interested in

Renesas Electronics America
IC CLK SYNTHESIZER 48VQFN / ATOM® CPU, PCI Express (PCIe) Clock/Frequency Synthesizer, Multiplexer IC 166.67MHz 1 Output 48-VFQFPN (6x6)
Need more? Email Us
ECAD model for 9LPRS436CKILF
Renesas Electronics America
IC CLK GEN 1:1 16QFN
Need more? Email Us
ECAD model for 5V41064NLGI
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 64TSSOP
Need more? Email Us
ECAD model for RC19013AGNG#BB0
Abracon LLC
IC PCIE CLOCK GEN 100MHZ 14QFN / PCI Express (PCIe), Clock Generator Clock/Frequency Generator IC 460MHz 1 Output 14-QFN (3.2x2.5)
Need more? Email Us
ECAD model for AB-557-03-HCHC-F-L-C-T
Microchip Technology
2-OUTPUT AUTOMTIVE GRADE MEMS PC / PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 14-QFN (2.5x3.2)
Need more? Email Us
ECAD model for DSA557-0344FL0VAO
Renesas Electronics America
IC CLOCK SYNTHESIZER 64QFN
Need more? Email Us
ECAD model for 932SQ420DKLF
IDT, Integrated Device Technology Inc
2.5V Wide Range Frequency Clock Driver (45MHz - 233MHz) | IC CLK BUF DDR 233MHZ 1CIRC
Lowest to $9.4033
ECAD model for 95V857AKLFT
Microchip Technology
2-OUTPUT AUTOMTIVE GRADE MEMS PC / PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 14-QFN (2.5x3.2)
Need more? Email Us
ECAD model for DSA557-0344FI0TVAO
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
ECAD model for 9DBV0741AKILF

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention