EN
  • EN
  • DE

LM4844TLEVAL

Part No LM4844TLEVAL
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVALUATION LM4844TL / STEREO 1.2W AUDIO SUB-SYSTEM WITH 3D ENHANCEMENT BOARD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series Boomer
Part Status Obsolete(EOL)
Amplifier Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 1.2W x 2 @ 8 Ohm; 80mW x 2 @ 32 Ohm
Operating Supply Voltage 2.7 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part LM4844
Supplied Contents Board(s), Cable(s)
Win Source Part Number 779240-LM4844TLEVAL
Popularity Medium
Supply and Demand Status Balance
Family Name LM4844
Introduction Date June 01, 2005
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LM4844TLEVAL CAD Model

Description

The LM4844TL Evaluation Board from Texas Instruments is a comprehensive platform designed for testing and evaluating the performance of the LM4844TL audio power amplifier. This device is an ideal solution for portable applications, as it is optimized for low voltage operations, providing a high-quality audio output with minimal power consumption.

Key Features

  • Audio Amplifier: The LM4844TL is a mono, Class AB audio amplifier designed to deliver a high-quality audio experience with a minimal component count and exceptional power efficiency.
  • Power Management: With an advanced power management system, the evaluation board ensures optimal power usage, extending battery life in portable applications.
  • Flexible Supply Voltage: The board operates over a wide supply voltage range, accommodating various use cases and ensuring compatibility with a broad array of devices.
  • Easy Integration: The evaluation board includes all necessary circuitry for immediate use, allowing for quick and straightforward integration into any audio system.

Applications

The LM4844TL Evaluation Board is suitable for a variety of applications, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Portable Audio/Video Players

Technical Specifications

The evaluation board boasts impressive technical specifications that highlight the capabilities of the LM4844TL audio amplifier:

  • Output Power: Capable of delivering 1W output power into an 8Ω load with less than 1% THD+N when powered by a 5V supply.
  • Signal-to-Noise Ratio (SNR): High SNR ensures crystal-clear audio reproduction.
  • Thermal Protection: Integrated thermal protection circuitry prevents the device from overheating, ensuring reliable performance under various operating conditions.

Design and Development Support

The evaluation board comes with comprehensive support materials, including detailed documentation, reference designs, and access to Texas Instruments' extensive technical resources, facilitating an efficient and effective design process.

You May Also Be Interested in

Diodes Incorporated
IC AMP AB STER 35MW U-QFN3030-16
Need more? Email Us
Analog Devices Inc.
IC AMP CLASS D STER 2.5W 16WLCSP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2011D1
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2038D1
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.1412
Microsemi Corporation
EVAL BOARD FOR LX1722
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6141A2
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LME49830
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM49150
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess