Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Amplifier Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 75mW x 2 @ 32 Ohm
Operating Supply Voltage 4.5 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part TPA152
Supplied Contents Board(s)
Win Source Part Number 797777-TPA152EVM
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name TPA152
Introduction Date June 01, 1998
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPA152EVM CAD Model

Description

The TPA152EVM is an evaluation module designed to demonstrate the capabilities of the TPA152 audio amplifier, a high-fidelity, low-power stereo audio amplifier developed by Texas Instruments. This evaluation module is an essential tool for engineers and audio enthusiasts who wish to assess the performance, features, and audio quality of the TPA152 amplifier in their applications.

Key Features

  • High-Quality Audio Performance: The TPA152EVM is engineered to deliver crystal-clear sound with a high signal-to-noise ratio and low harmonic distortion, making it ideal for high-fidelity audio applications.
  • Efficient Power Use: The TPA152 amplifier is designed for efficiency, ensuring minimal power loss and extended battery life in portable applications.
  • Flexible Power Supply: It supports a wide range of power supply voltages, accommodating various system requirements.
  • Easy-to-use Interface: The evaluation module provides convenient access to all the necessary inputs and outputs, allowing for straightforward integration into existing audio systems.

Applications

The TPA152EVM is suitable for a variety of audio applications, including:

  • Portable and home audio systems
  • Multimedia speakers
  • Desktop and laptop computers
  • Mobile phones and tablets

Technical Specifications

The TPA152EVM boasts impressive technical specifications that underscore its performance:

  • Output Power: Capable of driving 2x15mW into 32Ω load
  • Frequency Response: Maintains a flat audio response across the audible spectrum
  • THD+N: Low total harmonic distortion plus noise ensures audio clarity
  • Signal-to-Noise Ratio (SNR): High SNR for a clean, noise-free listening experience

Design and Layout

The evaluation module's design and layout are optimized for easy access to test points and jumpers. It includes onboard connectors that facilitate quick setup and experimentation. The TPA152EVM is also equipped with heat sinks and other thermal management features to ensure reliable operation under various conditions.

Support and Resources

Users of the TPA152EVM can access a wide range of support and resources from Texas Instruments, including detailed datasheets, application notes, and technical support from TI's expert engineers. This ensures an informative and supportive experience for evaluating the TPA152 audio amplifier.

You May Also Be Interested in

Infineon Technologies
BOARD REF DESIGN 4CH AUDIO AMP / 120W x 4 Channel Class D Audio Power Amplifier Using the IRS2093M and IRF6665 Board
Need more? Email Us
ECAD model for IRAUDAMP8
Texas Instruments
BOARD EVALUATION LM4666SD / Filter less High Efficiency Stereo 1.2W Switching Audio Amplifier Eval Board
Need more? Email Us
ECAD model for LM4666SDBD
Infineon Technologies
BOARD REF DESIGN 2CH AUDIO AMP / Audio Power Amplifier board
Need more? Email Us
ECAD model for IRAUDAMP7S
Texas Instruments
BOARD EVALUATION LM4990ITL / LM4990 2 WATT AUDIO POWER AMPLIFIER WITH SELECTABLE SHUTDOWN LOGIC LEVEL
Need more? Email Us
ECAD model for LM4990ITLBD
ams
BOARD DEMO AS1702-05
Need more? Email Us
ECAD model for AS1702_DK_ST
Texas Instruments
EVALUATION MODULE TAS2521 / TAS2521 Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for TAS2521EVM
Infineon Technologies
BOARD EVAL FOR IRS2092S / IRFB4227/IRS2092S Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for IRAUDAMP9
Texas Instruments
BOARD EVALUATION LM4844TL / STEREO 1.2W AUDIO SUB-SYSTEM WITH 3D ENHANCEMENT BOARD
Need more? Email Us
ECAD model for LM4844TLEVAL
ams
BOARD DEMO AS1701
Need more? Email Us
ECAD model for AS1701 DB

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention