EN
  • EN
  • DE

TAS5624ADDVEVM

Part No TAS5624ADDVEVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL MODULE FOR TAS5624A / TAS5624 Audio Amplifier Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series PurePath HD
Amplifier Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 400W x 1 @ 1.5 Ohm; 200W x 2 @ 3 Ohm
Operating Supply Voltage 12 V ~ 38 V
Board Type Fully Populated
Utilized IC / Part TAS5624A
Supplied Contents Board(s), Cable(s)
Win Source Part Number 796329-TAS5624ADDVEVM
Popularity Medium
Supply and Demand Status Balance
Family Name TAS5624
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TAS5624ADDVEVM CAD Model

Description

The TAS5624ADDVEVM from Texas Instruments is an exemplary evaluation module designed for audio enthusiasts, engineers, and professionals looking to explore the capabilities of the TAS5624A, a high-performance digital audio amplifier. This evaluation module (EVM) serves as a robust testing platform for the TAS5624A integrated circuit (IC), which is a part of TI's PurePath™ HD technology class of amplifiers, renowned for their exceptional sound quality and efficiency.

The TAS5624A is a digital input, high-efficiency, Class-D audio amplifier that is capable of delivering up to 150 watts of continuous power to a 4-ohm load with excellent audio performance and THD+N (total harmonic distortion plus noise) of less than 0.1%. The IC's advanced features include programmable switching rates, allowing optimization for various speaker loads and sizes, and integrated self-protection circuits, including overvoltage, undervoltage, overtemperature, DC detection, and short circuit protection, which contribute to its reliability and robustness in demanding applications.

The TAS5624ADDVEVM provides all the necessary interfaces for comprehensive evaluation. It includes an onboard PurePath™ Console Motherboard (PPCMB) interface, which allows for easy connection to Texas Instruments' PurePath Console software, a graphical user interface that enables the designer to configure the device, run diagnostics, and evaluate system performance. Moreover, the EVM is equipped with multiple connectors and jumpers for convenient access to signal routing, control functions, and power configurations.

This evaluation module is ideal for testing the TAS5624A in various applications, including home theater systems, soundbars, docking stations, and other consumer audio equipment that demands high-quality, high-efficiency sound amplification. With the TAS5624ADDVEVM, developers can quickly implement and test their audio solutions, significantly reducing development time and accelerating the path to market for innovative audio products.

Overall, the TAS5624ADDVEVM stands out as a versatile and powerful tool for anyone looking to harness the capabilities of the TAS5624A amplifier in their audio system designs, providing a straightforward and comprehensive platform for high-fidelity audio experimentation and product development.

You May Also Be Interested in

Texas Instruments
DEVELOPMENT AMPLIFIER / TAS5720A-Q1 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 10W 24TQFN
Lowest to $14.5523
Texas Instruments
IC AMP CLASS G STER 32MW 16DSBGA
Lowest to $1.8185
Texas Instruments
BOARD EVALUATION FOR LM48410SQ / LM48410 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 1.45W 8SON
Lowest to $0.5213
Texas Instruments
BOARD EVAL FOR LM4675SD / LM4675 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Texas Instruments
BOARD EVALUATION LM4908MA
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TAS5733 / TAS5733L series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess