EN
  • EN
  • DE

TPA0232EVM

Part No TPA0232EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL MOD PWR AMP FOR TPA0232 / Evaluation Module For Amplifier IC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Amplifier Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 2.8W x 2 @ 3 Ohm
Operating Supply Voltage 4.5 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part TPA0232
Supplied Contents Board(s)
Win Source Part Number 797775-TPA0232EVM
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name TPA0232EVM
Introduction Date August 07, 2001
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TPA0232EVM CAD Model

Description

TPA0232EVM - Texas Instruments Audio Power Amplifier Evaluation Module

The TPA0232EVM from Texas Instruments is a state-of-the-art evaluation module designed to demonstrate the capabilities and features of the TPA0232, a stereo audio power amplifier. This evaluation module is an essential tool for engineers and audio enthusiasts who wish to assess the performance of the TPA0232 in their audio applications and systems.

Key Features:

  • High-Quality Audio Performance: The TPA0232EVM is engineered to deliver exceptional sound quality, ensuring that audio signals are amplified with high fidelity and minimal distortion.
  • Efficient Power Management: With an emphasis on energy efficiency, the TPA0232 amplifier operates with a low quiescent current and features a shutdown function that significantly reduces power consumption when not in active use.
  • Flexible Power Supply Range: The module can be powered by a wide range of supply voltages, accommodating various system requirements and simplifying integration into different audio environments.
  • Easy-to-Use Interface: The TPA0232EVM provides convenient access to all the necessary inputs and outputs, making it easy to connect to a variety of audio sources and speakers.

Applications:

The TPA0232EVM is suitable for a myriad of applications, including but not limited to:

  • Home and professional audio systems
  • Desktop and laptop computers
  • Portable audio devices
  • Multimedia speakers
  • Automotive audio systems

Technical Specifications:

The TPA0232EVM features the following technical specifications:

  • Output Power: Capable of driving a wide range of speaker loads
  • Signal-to-Noise Ratio (SNR): Ensures clear audio reproduction
  • Total Harmonic Distortion (THD): Maintains audio integrity by minimizing distortion levels
  • Thermal and Short-Circuit Protection: Enhances the safety and longevity of the module

The TPA0232EVM is an invaluable asset for evaluating the TPA0232 audio amplifier's performance. Whether you're developing a new audio system or optimizing an existing one, this evaluation module provides a comprehensive platform for testing and fine-tuning your audio solution.

You May Also Be Interested in

NXP / Nexperia
IC AMP D MONO/STEREO 85W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Maxim Integrated
INTEGRATED CIRCUIT
Need more? Email Us
Texas Instruments
6.1-W, DIGITAL INPUT, SMART AMP
Lowest to $1.4150
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Texas Instruments
IC AMP CLASS G STER 32MW 16DSBGA
Lowest to $1.8185
Maxim Integrated
IC AMP D/H MONO/STEREO 1W 20WLP
Lowest to $2.3284
Texas Instruments
EVAL BOARD FOR TPA6141A2
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess