EN
  • EN
  • DE

TAS5342LDDV6EVM

Part No TAS5342LDDV6EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description TAS5342LDDV6EVM / TAS5342LDDV6 Evaluation Module (EVM)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series Equibit, PurePath Digital
Amplifier Type Class D
Output Type 6-Channel
Board Type Fully Populated
Utilized IC / Part TAS5086, TAS5342L
Supplied Contents Board(s), Cable(s), Power Supply
Win Source Part Number 796315-TAS5342LDDV6EVM
Popularity Medium
Supply and Demand Status Balance
Family Name TAS5342
Introduction Date March 03, 2008
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TAS5342LDDV6EVM CAD Model

Description

The TAS5342LDDV6EVM from Texas Instruments is a state-of-the-art evaluation module designed for audio enthusiasts, engineers, and designers who aim to explore the capabilities of the TAS5342 Class-D audio power amplifier. The EVM serves as a comprehensive development platform, showcasing the performance and features of the TAS5342 amplifier integrated circuit (IC).

Key Features

  • High-Quality Audio Performance: With the TAS5342 IC at its core, the EVM boasts an exceptional audio output with low distortion and noise, ensuring a high-fidelity audio experience.
  • Efficient Power Management: The Class-D architecture provides efficient power conversion, which translates to less heat generation and lower power consumption without compromising audio quality.
  • Flexibility: The EVM is designed to accommodate various configurations and can be used to drive stereo speakers in a single-ended configuration or a mono speaker in a bridge-tied load (BTL) configuration.
  • Advanced Protection Features: The TAS5342 IC includes multiple protection features such as overcurrent, overtemperature, and undervoltage lockout, ensuring the safety and longevity of the EVM and connected speakers.

Applications

The TAS5342LDDV6EVM is suitable for a wide range of applications, including:

  • High-definition televisions
  • Compact audio systems
  • Home theater systems
  • Active speakers
  • Professional audio equipment

Technical Specifications

  • Amplifier Type: Class-D
  • Output Power: Capable of delivering up to 100 Watts per channel
  • Signal-to-Noise Ratio (SNR): Exceptionally high SNR for clear audio reproduction
  • Power Supply: Single power supply operation for ease of use

The TAS5342LDDV6EVM is an excellent tool for evaluating the TAS5342 IC, providing a robust platform for testing and prototyping. With its user-friendly interface and comprehensive documentation, users can swiftly move from concept to production, leveraging the high performance and efficiency of the TAS5342 Class-D amplifier.

You May Also Be Interested in

Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.1412
Texas Instruments
IC AMP CLASS D MONO 1.45W 8SON
Lowest to $0.5213
Texas Instruments
EVAL BOARD FOR TPA2080D1
Need more? Email Us
Diodes Incorporated
IC AMP AB STER 35MW U-QFN3030-16
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 32MW 16DSBGA
Lowest to $1.8185
Texas Instruments
EVAL BOARD FOR TPA6141A2
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3665 $56.8325
11+ $9.3264 $102.5904
17+ $9.0350 $153.5950
23+ $8.7435 $201.1005
30+ $8.4521 $253.5630
40+ $7.5777 $303.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess