EN
  • EN
  • DE

TAS5614PHD2EVM

Part No TAS5614PHD2EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL MODULE FOR TAS5614PHD / TAS5614PH Audio Amplifier Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series PurePath HD
Part Status Obsolete(EOL)
Amplifier Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 300W x 1 @ 2 Ohm; 150W x 2 @ 4 Ohm
Operating Supply Voltage 18 V ~ 36 V
Board Type Fully Populated
Utilized IC / Part TAS5614PHD
Supplied Contents Board(s), Cable(s), Power Supply
Win Source Part Number 796323-TAS5614PHD2EVM
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Family Name TAS5614
Introduction Date December 22, 2009
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TAS5614PHD2EVM CAD Model

Description

The TAS5614PHD2EVM from Texas Instruments is a state-of-the-art evaluation module designed to help both professionals and hobbyists in assessing the capabilities and features of the TAS5614PHD Class-D audio amplifier. This highly efficient evaluation module is ideal for those looking to implement high-performance audio solutions in consumer, professional, and automotive audio applications.

Key Features

  • High-Performance Audio: The TAS5614PHD2EVM delivers exceptional audio quality with low THD+N (Total Harmonic Distortion + Noise), ensuring crystal-clear sound reproduction.
  • Efficiency: With Class-D amplification, the EVM operates with high efficiency, reducing heat dissipation and power loss, making it suitable for energy-sensitive applications.
  • Flexibility: The module supports various audio configurations and can drive stereo speakers at different impedance levels, offering versatility for different audio system designs.
  • Advanced Protection: The TAS5614PHD2EVM is equipped with comprehensive protection features, including over-current, over-temperature, and under-voltage lockout, ensuring the longevity and reliability of the amplifier.
  • Easy Integration: Designed with ease of use in mind, the EVM can be seamlessly integrated into existing audio systems, allowing for quick evaluation and prototyping.

Applications

The TAS5614PHD2EVM is versatile and can be used in a wide range of applications, including:

  • Home Theater Systems
  • Professional Audio Equipment
  • Active Speakers
  • Automotive Audio Systems

Technical Specifications

The EVM is built around the TAS5614PHD IC, which is capable of delivering up to 150 W into a 4-ohm load with good power supply conditions. It supports a wide power supply range, typically from 20V to 36V, allowing for flexible usage across various power scenarios.

Additional Resources

For further information, Texas Instruments provides extensive documentation, including a detailed user guide, application notes, and design files to assist in the evaluation and development process using the TAS5614PHD2EVM.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.1412
Texas Instruments
BOARD EVALUATION LM4673SD / LM4673 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2038D1
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM49150
Need more? Email Us
Analog Devices Inc.
IC PREAMP AUDIO MONO AB 10MSOP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 300W 36HSOP
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM4675SD / LM4675 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
6.1-W, DIGITAL INPUT, SMART AMP
Lowest to $1.4150

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess