EN
  • EN
  • DE

LM4809LQBD

Part No LM4809LQBD
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVALUATION LM4809LQ / LM4809 Boomer® Headphones, 2-Channel (Stereo) Output Class AB Audio Amplifier Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Mfr Texas Instruments
Series Boomer®
Package Box
Product Status Obsolete
Amplifier Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 105mW x 2 @ 16Ohm
Voltage - Supply 2V ~ 5.5V
Board Type Fully Populated
Utilized IC / Part LM4809
Supplied Contents Board(s)
Base Product Number LM4809
RoHS Status Not applicable
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.90.6600
Standard Package 1 pcs
Win Source Part Number 1382497-LM4809LQBD
Ultra Librarian 3D Model Ultra Librarian LM4809LQBD CAD Model

Description

The LM4809LQBD from Texas Instruments is a power audio amplifier designed for portable communication device applications such as mobile phones, tablets, and personal media players. This dual amplifier is capable of delivering 105mW per channel of continuous average power to a 16Ω load with 0.1% THD+N from a 5V power supply.

Featuring a low voltage operation, the LM4809LQBD can function at a minimum of 2.7V, making it highly suitable for devices powered by single Li-Ion cells. The low power consumption is a critical attribute for battery-operated devices, ensuring extended usage without frequent recharging. Additionally, the amplifier includes a shutdown mode that significantly reduces power consumption when not in use, thereby preserving battery life.

The LM4809LQBD is designed with the user experience in mind, incorporating a "pop & click" noise suppression circuitry that minimizes noise heard when the amplifier is turned on or off, thus providing a more pleasant audio experience. Moreover, the amplifier is unity-gain stable and can be configured by external gain-setting resistors.

For ease of integration, the LM4809LQBD comes in a space-saving LLP-14 package, which is ideal for the compact circuit boards found in modern portable electronics. The advanced packaging also aids in thermal performance, allowing the device to operate over a wide temperature range without overheating.

Key features of the LM4809LQBD include:

  • Output Power: 105mW per channel into 16Ω loads
  • THD+N: 0.1% at 1kHz into 16Ω
  • Shutdown Current: 0.7µA (typical)
  • Supply Voltage Range: 2.7V - 5.5V
  • Signal-to-Noise Ratio: 100dB (typical)
  • Pop & Click Noise Reduction Circuitry
  • Unity-Gain Stable
  • Space-saving LLP-14 Package

In summary, the LM4809LQBD from Texas Instruments is a highly efficient, low-power, and compact audio amplifier that is perfect for adding high-quality audio amplification to portable electronic devices.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR TAS5733 / TAS5733L series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 1.45W 8SON
Lowest to $0.5213
Diodes Incorporated
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.1412
Analog Devices Inc.
EVAL BOARD FOR 24 LEAD LFCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Texas Instruments
BOARD EVALUATION FOR LM48410SQ / LM48410 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Sure Electronics
PAM8803 2W AUDIO AMPLIFIER BOAR
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess